EN
  • EN
  • DE

LTC4055EUF#PBF

Part No LTC4055EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB PWR MNGR BATT CHRGR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Reverse Current
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 303427-LTC4055EUF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4055EUF#PBF CAD Model

Description

LTC4055EUF#PBF - USB Power Controller and Li-Ion Charger

The LTC4055EUF#PBF is a highly integrated power management and battery charger IC from Linear Technology, designed to interface with USB ports and wall adapters. This compact, multifunctional device provides a seamless charging solution for single-cell lithium-ion batteries, making it an ideal choice for portable electronic devices.

With an input voltage range of 4.25V to 6.5V, the LTC4055EUF#PBF can draw power from both USB sources and higher power wall adapters. It features an automatic input power limit that conforms to the USB specification, ensuring safe operation by limiting the input current to 100mA or 500mA when connected to a USB port. For wall adapter inputs, the IC can handle up to 1.5A of charge current, allowing for faster charging times.

The LTC4055EUF#PBF's charge current is programmable via an external resistor, providing flexibility to accommodate various battery capacities and charging profiles. The IC also includes a thermal regulation feature that maximizes the charge rate without the risk of overheating. Furthermore, it offers a range of safety features, such as automatic recharge, overvoltage protection, and a charge status output that can directly drive an LED indicator.

In terms of power efficiency, the LTC4055EUF#PBF incorporates a synchronous rectifier, minimizing power loss during charging by reducing the voltage drop across the internal MOSFETs. This feature also helps to maintain a cooler operational temperature, enhancing the overall reliability of the device.

The LTC4055EUF#PBF comes in a compact 16-pin QFN package, making it an excellent space-saving solution for modern, small-form-factor electronic devices. Its advanced features, combined with the ease of integration, make it a top choice for designers looking to implement a robust power management and charging system in their applications.

You May Also Be Interested in

Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9063 $54.5315
12+ $8.9487 $107.3844
18+ $8.6691 $156.0438
24+ $8.3895 $201.3480
31+ $8.1098 $251.4038
42+ $7.2709 $305.3778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,916 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess