EN
  • EN
  • DE
  • IT

LTC4055EUF#TRPBF

Part No LTC4055EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB PWR MNGR BATT CHRGR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Reverse Current
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 303429-LTC4055EUF#TRPBF
Family Name LTC4055
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4055EUF#TRPBF CAD Model

Description

Linear Technology's LTC4055EUF#TRPBF USB Power Manager and Li-Ion Charger

The LTC4055EUF#TRPBF is a highly integrated power management and battery charger IC designed by Linear Technology to specifically address the needs of USB-powered portable devices. This compact, efficient solution is ideal for charging single-cell lithium-ion batteries and provides a seamless interface between USB power, wall adapter supply, and the battery charging function.

Key Features

  • USB Compatibility: The device complies with USB specifications, allowing for standardized charging from any USB port.
  • Integrated PowerPath™ Control: It features Linear Technology's PowerPath control which intelligently manages power distribution between the battery and the load.
  • Programmable Charge Current: The LTC4055EUF#TRPBF allows for programmable charge current up to 950mA, making it versatile for various battery capacities.
  • Automatic Load Prioritization: The IC automatically gives load priority to the system load over battery charging, ensuring device operation even with a weak battery when connected to USB.
  • Safety Features: It includes multiple safety features such as overvoltage protection, thermal regulation, and a timer for charge termination to ensure safe and reliable operation.
  • Thermal Feedback: Thermal feedback regulates the charge current to limit the temperature rise during operation, which enhances the safety and longevity of the device.
  • Thin QFN Package: The LTC4055EUF#TRPBF comes in a compact, low-profile (0.75mm) 16-lead QFN package, ideal for space-constrained applications.

Applications

The versatile nature of the LTC4055EUF#TRPBF makes it suitable for a wide range of portable devices, including:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Handheld GPS Systems
  • USB-Powered Gadgets

With its advanced features, the LTC4055EUF#TRPBF from Linear Technology stands out as a comprehensive power management solution that simplifies the design of USB-powered devices while ensuring efficient charging and safe operation. Its integration capabilities enable designers to minimize component count, save board space, and reduce overall system cost, making it an excellent choice for modern portable electronics.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess