EN
  • EN
  • DE
  • IT

LTC4110EUHF#PBF

Part No LTC4110EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Switching Battery Back Up Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 3000mA 4.75V 38-Pin QFN EP Tube / IC BATTERY BACKUP MANAGER 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Multi-Function Controller
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 10
Fault Protection Over/Under Voltage
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783903-LTC4110EUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4110
Introduction Date May 05, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4110EUHF#PBF CAD Model

Description

Product Overview: LTC4110EUHF#PBF

The LTC4110EUHF#PBF is a highly integrated, high-performance battery backup management system from Linear Technology, designed to provide seamless transition between primary and backup power sources for portable and stationary applications. This advanced IC is housed in a compact UHF package and is part of Linear Technology's reliable power management solutions.

Key Features

  • Automatic Switchover: The LTC4110EUHF#PBF ensures an uninterrupted power supply by automatically switching between the primary power source and the backup battery upon detection of a power failure.
  • Smart Charging: It includes an intelligent charging system that can handle various battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, and lead-acid batteries, optimizing the charging process for safety and longevity.
  • Integrated PowerPath™ Control: This feature allows the LTC4110EUHF#PBF to power the system load from the primary source while simultaneously charging the backup battery, ensuring efficient power management and reduced charging time.
  • High Efficiency: The device is designed for high efficiency, which minimizes heat generation and power loss, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power supply specifications and ensuring compatibility with a wide array of devices.

Applications

The LTC4110EUHF#PBF is suitable for a range of applications where continuous power is critical. These include:

  • Uninterruptible Power Supplies (UPS)
  • Portable Medical Equipment
  • Industrial/Telecom Backup Systems
  • Automotive Telematics and Emergency Power Backup

Technical Specifications

With an operating temperature range of -40°C to +85°C, the LTC4110EUHF#PBF is built to perform reliably in challenging environments. The UHF package ensures a compact footprint, making it an excellent choice for space-constrained applications.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4110EUHF#PBF is no exception. This product is manufactured to the highest standards, ensuring dependable performance and durability for critical applications where power integrity cannot be compromised.

You May Also Be Interested in

Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9763 $59.8815
12+ $9.8268 $117.9216
18+ $9.5197 $171.3546
25+ $9.2126 $230.3150
32+ $8.9055 $284.9760
43+ $7.9843 $343.3249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,953 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess