EN
  • EN
  • DE

LTC6101HVBCS5#TRMPBF

Part No LTC6101HVBCS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 100V 5-Pin TSOT-23 T/R / IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 150μV
Operating Supply Current 350μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 5 V ~ 100 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 784256-LTC6101HVBCS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6101HVB
Introduction Date February 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6101HVBCS5#TRMPBF CAD Model

Description

LTC6101HVBCS5#TRMPBF High Voltage, High Side Current Sense Amplifier

The LTC6101HVBCS5#TRMPBF is a high-performance current sense amplifier from Linear Technology, designed to bring precision and robustness to a wide array of applications requiring accurate current measurement. This device operates on the principle of high side current sensing, which means it measures the current flowing through a shunt resistor placed in the supply line, allowing for the detection of load current without interfering with the ground path of the load.

One of the standout features of the LTC6101HVBCS5#TRMPBF is its ability to handle high voltage conditions. With an input voltage range of 4V to 60V, it is well-suited for automotive, industrial, and telecommunication systems where large voltage transients may be present. Moreover, the device is capable of withstanding voltages up to 70V, ensuring reliable performance under stressful conditions.

The LTC6101HVBCS5#TRMPBF offers excellent accuracy and precision, with a typical input offset voltage of just 300µV and an offset drift of 3µV/°C. This makes it ideal for applications that demand precise current control and monitoring, such as battery management, power management, and overcurrent protection circuits.

With its quiescent current of only 170µA, the LTC6101HVBCS5#TRMPBF is an energy-efficient choice for battery-powered and portable applications. The device is also versatile in terms of output, providing a voltage output that can interface directly with ADCs or other monitoring devices. The gain of the device is set by a single external resistor, which allows for customization according to specific application needs.

The LTC6101HVBCS5#TRMPBF is offered in a compact, 5-lead SOT-23 package, making it suitable for space-constrained applications. Additionally, the device is available in tape and reel packaging under the part number LTC6101HVBCS5#TRMPBF, which facilitates automated manufacturing processes.

In conclusion, the LTC6101HVBCS5#TRMPBF from Linear Technology is a reliable and precise solution for high voltage, high side current sensing applications. Its robustness, accuracy, and low power consumption make it an excellent choice for a wide range of industrial, automotive, and communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2071 $55.8639
20+ $5.0930 $101.8600
31+ $4.9339 $152.9509
42+ $4.7747 $200.5374
55+ $4.6156 $253.8580
73+ $4.1381 $302.0813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess