EN
  • EN
  • DE

LTC6403CUD-1#TRPBF

Part No LTC6403CUD-1#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single R-R O/P 5.25V Automotive 16-Pin QFN EP T/R / IC AMP/DRIVER LN LP 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784337-LTC6403CUD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6403-1
Introduction Date January 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6403CUD-1#TRPBF CAD Model

Description

LTC6403CUD-1#TRPBF - Low Noise, Low Distortion, Fully Differential Amplifier/ADC Driver

The LTC6403CUD-1#TRPBF is a high-performance, fully differential amplifier/ADC driver designed by Linear Technology to cater to the demanding requirements of high-speed signal processing and data acquisition systems. This device is specifically engineered to drive high-resolution analog-to-digital converters (ADCs) with its exceptional low noise and low distortion characteristics, making it ideal for a wide range of applications, including medical imaging, communications systems, and industrial instrumentation.

With a fixed gain of 1, the LTC6403CUD-1#TRPBF offers a high level of integration, reducing the need for external components and simplifying circuit design. Its fully differential signal path ensures excellent common-mode rejection, which is crucial for maintaining signal integrity in noisy environments. The amplifier operates over a wide supply voltage range of 2.7V to 5.25V, accommodating various system power requirements.

The LTC6403CUD-1#TRPBF boasts an impressive slew rate and a wide bandwidth, which allows it to handle high-speed signals without significant signal degradation. This makes it suitable for driving ADCs with high sample rates, ensuring that the digital representation of the input signal is as accurate as possible.

Key features of the LTC6403CUD-1#TRPBF include:

  • Low noise performance, optimizing the signal-to-noise ratio (SNR) of the system.
  • Low harmonic distortion, ensuring the fidelity of the signal is maintained throughout the signal chain.
  • High output current drive, capable of driving heavy loads.
  • Excellent linearity, which is essential for precision measurement applications.
  • Shutdown feature, allowing for reduced power consumption when the amplifier is not in use.

The LTC6403CUD-1#TRPBF comes in a compact, 16-lead QFN package, which is RoHS compliant and suitable for lead-free soldering processes. This product is available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating efficient assembly for high-volume production.

Overall, the LTC6403CUD-1#TRPBF from Linear Technology is a versatile and reliable choice for designers looking to enhance the performance of their high-speed, precision signal processing applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess