EN
  • EN
  • DE
  • IT

LTC6802IG-2#3ZZPBF

Part No LTC6802IG-2#3ZZPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description MULTICELL ADDRESSABLE BAT STACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812791-LTC6802IG-2#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6802IG-2#3ZZPBF CAD Model

Description

Linear Technology LTC6802IG-2#3ZZPBF High Voltage Battery Monitor

The LTC6802IG-2#3ZZPBF is a high-performance, multicell battery stack monitor that plays a critical role in the safety and efficiency of battery management systems. Manufactured by Linear Technology, this integrated circuit is designed to measure up to 12 series-connected battery cells with a total measurement error under 0.25%. It is an essential component for electric vehicles, energy storage systems, and other applications where precise battery monitoring is crucial.

One of the standout features of the LTC6802IG-2#3ZZPBF is its ability to measure cell voltages in the range of 0V to 5V, making it versatile for various battery chemistries, including lithium-ion, lithium-polymer, and lithium iron phosphate. The device offers a high level of integration, including a 12-cell ADC, a precision voltage reference, a high voltage multiplexer, and a serial interface for communication.

The LTC6802IG-2#3ZZPBF can be configured to discharge overcharged cells, ensuring that all cells within a battery pack are balanced, which maximizes both the performance and lifespan of the battery. Moreover, multiple LTC6802 devices can be connected in series, enabling the monitoring of an even larger number of cells, which is particularly useful for high-voltage battery stacks.

The device operates over a wide temperature range, from -40°C to 85°C, allowing for reliable performance in harsh environments. It also features a compact 44-lead SSOP package that is both space-efficient and suitable for automated assembly processes.

Overall, the LTC6802IG-2#3ZZPBF is an advanced solution for battery monitoring that offers high accuracy, robustness, and flexibility. It is a testament to Linear Technology's commitment to providing innovative, high-quality components for the ever-evolving electronics industry.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6982 $66.7928
9+ $13.7011 $123.3099
13+ $13.2729 $172.5477
18+ $12.8447 $231.2046
23+ $12.4167 $285.5841
31+ $11.1321 $345.0951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess