EN
  • EN
  • DE

LTC6930HDCB-8.19#TRPBF

Part No LTC6930HDCB-8.19#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 8.192MHz/ 4.096MHz/ 2.048MHz/ 1.024MHz/ 0.512MHz/ 0.256MHz/ 0.128MHz/ 0.064MHz- 0.032768MHz to 8.192MHz Automotive 8-Pin DFN EP T/R / IC OSC SILICON 8.192MHZ 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 8.192MHz
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Supply Current 880μA
Operating Temperature Range -40°C ~ 125°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x3)
Mounting SMD
Win Source Part Number 784452-LTC6930HDCB-8.19#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6930
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6930HDCB-8.19#TRPBF CAD Model

Description

Product Overview

The LTC6930HDCB-8.19#TRPBF is a high-performance, precision silicon oscillator from Linear Technology, renowned for its reliability and ease of use. This compact, surface-mount device offers a fixed frequency of 8.19MHz, making it an ideal solution for a wide range of timing applications where space and power are at a premium.

Key Features

  • Frequency: The oscillator operates at a precise 8.19MHz frequency, which is factory-set and requires no external components for operation.
  • Voltage Range: It is designed to function over a wide supply voltage range, accommodating various application needs without compromising performance.
  • Low Power Consumption: This oscillator is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Temperature Stability: The LTC6930HDCB-8.19#TRPBF offers excellent temperature stability, ensuring consistent performance across a broad temperature range.
  • Packaging: The device comes in a compact, surface-mount package, which allows for easy integration into space-constrained designs.

Applications

The LTC6930HDCB-8.19#TRPBF is versatile and can be used in various applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communications
  • Medical devices
  • Industrial controls
  • Automotive systems

Quality and Reliability

Linear Technology ensures that all its products, including the LTC6930HDCB-8.19#TRPBF, meet the highest quality and reliability standards. The device is thoroughly tested and guaranteed to perform over its specified temperature and voltage ranges. Its robust design makes it an ideal choice for applications that demand consistent operation and longevity.

Environmental Compliance

The LTC6930HDCB-8.19#TRPBF is lead-free and RoHS compliant, adhering to current environmental regulations. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and companies looking to minimize their ecological footprint.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess