EN
  • EN
  • DE

LTC6930IMS8-8.19#TRPBF

Part No LTC6930IMS8-8.19#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 8.192MHz/ 4.096MHz/ 2.048MHz/ 1.024MHz/ 0.512MHz/ 0.256MHz/ 0.128MHz/ 0.064MHz- 0.032768MHz to 8.192MHz Automotive 8-Pin MSOP T/R / IC OSC SILICON 8.192MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 8.192MHz
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Supply Current 880μA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Mounting SMD
Win Source Part Number 784462-LTC6930IMS8-8.19#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6930
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6930IMS8-8.19#TRPBF CAD Model

Description

Linear Technology LTC6930IMS8-8.19#TRPBF Precision Silicon Oscillator

The LTC6930IMS8-8.19#TRPBF is a high-performance, precision silicon oscillator designed by Linear Technology, a brand of Analog Devices. This fixed-frequency oscillator offers a robust and stable clock signal solution for a variety of electronic applications. The LTC6930 series is characterized by its low power consumption, high accuracy, and ease of use, making it an ideal choice for engineers looking to implement a reliable timing component without the complexities of an external quartz or ceramic resonator.

The LTC6930IMS8-8.19#TRPBF operates at a fixed frequency of 8.19MHz, providing a precision clock signal with a frequency tolerance of ±0.5% at 25°C. This level of accuracy is maintained over the full operating temperature range, ensuring consistent performance in diverse environmental conditions. The device is housed in an MSOP-8 package, which is suitable for space-constrained applications.

One of the key features of the LTC6930 family is the ability to choose from a range of frequencies, each with its own part number. This specific model, with its 8.19MHz frequency, is well-suited for microcontroller clocking, communication protocols, and digital signal processing where a stable and precise clock source is essential.

The oscillator is designed to be user-friendly, requiring no external components for operation. It is fully integrated with an internal fixed capacitor that sets the frequency, eliminating the need for external tuning elements. Additionally, the LTC6930IMS8-8.19#TRPBF offers a fast start-up time and a low supply voltage range from 2.25V to 5.5V, making it versatile for both portable and fixed power supply designs.

Moreover, the LTC6930IMS8-8.19#TRPBF features a CMOS output driver that can drive capacitive and resistive loads while maintaining low jitter and phase noise levels. This oscillator is also RoHS compliant, adhering to environmental standards and regulations.

In summary, the LTC6930IMS8-8.19#TRPBF from Linear Technology is a reliable and precise oscillator that delivers consistent performance for a wide range of applications requiring a fixed-frequency clock source.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess