EN
  • EN
  • DE

LTM8042IV#PBF

Part No LTM8042IV#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description LED Driver 8 Segment 1uA Supply Current Automotive 77-Pin LGA Tray / LED SUPP CC BOOST BUCK 2-32V 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Type Constant Current
Topology Boost, Buck, Buck-Boost
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 30V
Voltage - Output 2 ~ 32 V
Current - Output (Maximum) 1A
Power (Watts) 32W
Dimming Analog, PWM
Features Remote On/Off, OTP, SCP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 77-BLGA
Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Packaging Tray
Weight 0.002 lb (0.91g)
Win Source Part Number 784629-LTM8042IV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8042
Introduction Date September 07, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8042IV#PBF CAD Model

Description

The LTM8042IV#PBF is a versatile and compact μModule (micro-module) from Linear Technology, designed to serve as both an LED driver and a step-down power converter. This innovative product offers a high level of integration, efficiency, and reliability for a wide range of applications, including industrial, automotive, and general-purpose LED lighting solutions.

Key Features:

  • Adjustable Output Current: The LTM8042IV#PBF allows users to set the LED current from 350 mA to 1A which ensures a wide range of LED brightness levels to be achieved, catering to various lighting requirements.
  • Wide Input Voltage Range: With an input voltage range of 3V to 30V, this LED driver can accommodate a variety of power supplies, making it suitable for diverse applications.
  • High-Efficiency Operation: The device operates with high efficiency, which not only conserves energy but also reduces the amount of heat generated, thereby enhancing the longevity of the product and the system it is used in.
  • Open LED Protection: The LTM8042IV#PBF includes protection features such as open LED protection, which safeguards the driver in case of an open circuit in the LED string.
  • Robust Thermal Performance: Enclosed in a thermally efficient package, the product is capable of operating at high ambient temperatures, which is crucial for reliability in LED applications.
  • Flexible Dimming Capabilities: The module supports both PWM and analog dimming, providing users with the flexibility to choose the dimming method that best suits their needs.

Applications:

  • General-purpose LED illumination
  • Automotive and avionic lighting
  • Industrial and architectural lighting
  • Signage and backlighting

The LTM8042IV#PBF is designed for simplicity and ease of use, requiring minimal external components and providing a compact, efficient solution for driving high-power LEDs. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable and flexible LED driver/power converter module.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0317 $80.0634
4+ $32.8465 $131.3860
5+ $31.8201 $159.1005
7+ $30.7936 $215.5552
9+ $29.7672 $267.9048
12+ $26.6878 $320.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess