EN
  • EN
  • DE

RH137K

Part No RH137K
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description The RH137 negative adjustable regulator will deliver up to 1.5A output current over an output voltage range of –1.2V...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-3
Height 8.89 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Nominal Supply Current 100 µA
Number of Outputs 1
Number of Pins 2
Output Current 1.5 A
RoHS Non-Compliant
Win Source Part Number 1024019-RH137K
Categories PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH137K CAD Model

Description

The Linear Technology RH137K is a high-performance, radiation-hardened adjustable negative voltage regulator designed to meet the stringent requirements of aerospace, defense, and satellite applications. This robust component ensures reliable operation in extreme environments where exposure to radiation is a significant concern.

The RH137K is capable of supplying up to 1.5A of output current with an output voltage range of -1.2V to -47V, which can be set with external resistors. It features a typical line regulation of 0.01% and load regulation of 0.1%, ensuring stable performance under various conditions. This voltage regulator maintains its accuracy and stability over a wide temperature range, making it ideal for mission-critical applications.

Key Features:

  • Radiation Hardened: Specially designed to withstand high levels of ionizing radiation, making it suitable for space and military applications.
  • High Output Current: Capable of delivering up to 1.5A, providing sufficient power for demanding applications.
  • Adjustable Output Voltage: Offers a broad output voltage range from -1.2V to -47V, adjustable via external resistors for maximum flexibility.
  • Excellent Regulation: Exhibits superior line and load regulation, preserving output stability across various conditions.
  • Overcurrent Protection: Features built-in overcurrent protection to safeguard the device and the load from unexpected conditions.
  • Thermal Shutdown: Integrated thermal shutdown mechanism prevents damage from overheating, enhancing the regulator's reliability and lifespan.

The RH137K's package is designed to minimize the impact of harsh radiation by incorporating radiation-hardened design techniques. Its robust construction ensures long-term reliability, a critical factor for systems where maintenance or replacement is not feasible. Linear Technology's commitment to quality makes the RH137K an excellent choice for engineers looking for a dependable negative voltage regulator in radiation-prone environments.

Whether you're designing power supply systems for satellites, space vehicles, or military hardware, the Linear Technology RH137K offers the performance and durability needed to operate with confidence in the most challenging conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess