EN
  • EN
  • DE

78M6612-IM/F

Part No 78M6612-IM/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC POWER MEASUREMENT AC 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Input Impedance 40 kOhm to 90 kOhm
Measurement Error 0.5%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 68-SQFN (8x8)
Win Source Part Number 054595-78M6612-IM/F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78M6612-IM/F CAD Model

Description

The Maxim Integrated 78M6612-IM/F is a highly integrated, single-phase, fully self-contained energy measurement processor that provides a robust solution for accurate energy metering applications. Designed with precision in mind, this processor is suitable for a wide range of residential, commercial, and industrial products where power usage monitoring is essential.

Key Features

  • High Accuracy: The 78M6612-IM/F boasts an exceptional measurement accuracy, making it ideal for applications requiring precise energy data.
  • On-Chip Features: This energy measurement processor includes a 22-bit delta-sigma ADC, a 32-bit compute engine, and a real-time clock (RTC) for time-stamping energy data, all on a single chip.
  • Advanced Calibration: The device supports advanced calibration features to ensure long-term accuracy and reliability in the field.
  • Flexible Communication: It offers versatile communication options, including UART and SPI interfaces, allowing for easy integration with other systems and components.
  • Minimal External Components: The 78M6612-IM/F is designed to operate with minimal external components, reducing the overall system cost and complexity.
  • Embedded Firmware: Preloaded firmware simplifies the development process, enabling faster time-to-market for products incorporating this processor.

Applications

The 78M6612-IM/F is designed for use in a variety of energy monitoring systems, including:

  • Smart plugs and power strips
  • Home energy management systems (HEMS)
  • Smart appliances
  • Industrial monitoring equipment
  • Sub-metering solutions

Technical Specifications

With an operating temperature range of -40°C to +85°C, the 78M6612-IM/F is built to withstand harsh environments. Its compact 24-pin SSOP package makes it an ideal choice for space-constrained applications.

Maxim Integrated's commitment to quality and performance is evident in the 78M6612-IM/F, making it a smart choice for developers looking to enhance the energy efficiency and accuracy of their products.

You May Also Be Interested in

Microchip Technology
IC PWR MONITOR I2C 1PH 28VQFN
Lowest to $1.6769
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP
Lowest to $8.1612
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $8.3317
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9875 $59.8750
24+ $4.9122 $117.8928
37+ $4.7586 $176.0682
51+ $4.6061 $234.9111
65+ $4.4525 $289.4125
87+ $3.9917 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess