EN
  • EN
  • DE

DS5002FMN-16+

Part No DS5002FMN-16+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT EXTRNL NVSRAM 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DS500x
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size External
Program Memory Type NVSRAM
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-BQFP
Supplier Device Package 80-MQFP (14x20)
Base Product Number DS5002
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1006156-DS5002FMN-16+
Ultra Librarian 3D Model Ultra Librarian DS5002FMN-16+ CAD Model

Description

The DS5002FMN-16+ is a highly secure, flexible, nonvolatile microprocessor from Maxim Integrated, designed for applications where the protection of sensitive data is paramount. This robust microprocessor features a 16-bit architecture and is part of Maxim's Secure Microcontroller family, offering a unique combination of volatility and security for your critical system applications.

Key Features

  • Secure Memory: The DS5002FMN-16+ comes with a secure, nonvolatile SRAM with battery backup, ensuring data retention in the absence of power and protecting against data tampering.
  • High-Speed CPU: A 16-bit high-speed microprocessor core ensures efficient processing, suitable for a wide range of applications.
  • Flexible Memory Architecture: The device features a configurable memory architecture, which allows partitioning between program and data memory, with sizes selectable in 16KB increments.
  • Encryption: Built-in hardware support for data encryption provides an additional layer of security for sensitive data transactions.
  • Software Security: The microprocessor includes a software security lock that prevents unauthorized access to memory and other on-chip resources.
  • Real-Time Clock: An integrated real-time clock (RTC) with a timekeeping battery backup maintains accurate time even when the main power is lost.
  • Package: The DS5002FMN-16+ is available in a 40-pin molded chip carrier (MCC) package, suitable for surface mounting on printed circuit boards.

Applications

Designed for secure data applications, the DS5002FMN-16+ is ideal for use in financial systems, point of sale terminals, secure access control systems, and any other system where data integrity and security are non-negotiable. Its robust feature set ensures that it can meet the stringent requirements of commercial and industrial environments alike.

Technical Specifications

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Clock Speed: Up to 16MHz
  • Memory: User-selectable partitioning
  • Security: Tamper-proof design, encryption, and software security lock
  • Package: 40-Pin MCC

The DS5002FMN-16+ from Maxim Integrated is a testament to the company's commitment to providing secure, reliable, and flexible microprocessors for applications where data security cannot be compromised.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess