EN
  • EN
  • DE

DS8007A-EAG+T

Part No DS8007A-EAG+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Automotive Grade Multiprotocol Dual Smart Card Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Evaluation Kit Yes
Interface Parallel
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 48
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1113705-DS8007A-EAG+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8007A-EAG+T CAD Model

Description

Maxim Integrated's DS8007A-EAG+T: Secure Dual Interface Chip Card Interface

Maxim Integrated's DS8007A-EAG+T is a robust solution designed to facilitate secure communication between smart cards and readers. As a dual interface chip card interface IC, it offers an exceptional level of flexibility and security, making it an ideal choice for applications such as banking, identity verification, and access control systems.

This versatile IC supports both ISO 7816 and ISO 14443 Type A and B communication protocols, allowing for seamless integration with a wide range of contact and contactless smart cards. The DS8007A-EAG+T is equipped with multiple communication channels, including two independent UARTs for handling ISO 7816 communication and a serial peripheral interface (SPI) for contactless communication, ensuring efficient and reliable data transfer.

The device is engineered with an emphasis on security, featuring an integrated transceiver with automatic antenna tuning for contactless operation. This ensures optimal performance and communication range, even in challenging environmental conditions. Additionally, the DS8007A-EAG+T incorporates various protection mechanisms, such as short-circuit and thermal overload protection, which safeguard both the IC and the smart card from potential damage.

Power management is another key aspect of the DS8007A-EAG+T. It includes an on-chip voltage regulator and a programmable current limit for the smart card's power supply, ensuring stable operation across a wide range of power conditions. This makes the IC particularly suitable for battery-powered devices where power efficiency is critical.

The DS8007A-EAG+T is provided in a compact 28-pin TSSOP package, which allows for a reduced footprint on printed circuit boards, making it a space-saving solution for compact devices. Its operating temperature range of -40°C to +85°C ensures reliable performance in diverse environments.

Overall, the Maxim Integrated DS8007A-EAG+T dual interface chip card interface is a highly integrated, secure, and versatile IC that meets the stringent requirements of modern smart card applications. Its combination of dual protocol support, advanced security features, and efficient power management make it a top choice for developers looking to enhance their system's smart card interfacing capabilities.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess