EN
  • EN
  • DE

ICM7211IPL

Part No ICM7211IPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description Four Digit Display Decoder/Driver | IC DECODR/DVR LCD 4DIGIT 40-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Display Type LCD
Configuration 7 Segment
Interface BCD
Digits or Characters 4 Digits
Supply Current 10μA
Supply Voltage (V) 3V ~ 6V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number ICM7211
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183472-ICM7211IPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7211IPL CAD Model

Description

Maxim Integrated ICM7211IPL LCD Display Driver

The Maxim Integrated ICM7211IPL is a versatile and robust LCD (Liquid Crystal Display) driver designed to simplify the interface between a digital microprocessor and a 4-digit 7-segment numeric LCD display. This integrated circuit is specifically tailored to drive LCDs with low power requirements and is an excellent choice for battery-operated applications due to its efficient operation.

The ICM7211IPL operates as a multiplexed display driver, allowing it to control a 4-digit LCD by sequentially activating each digit. This method of driving reduces the number of required I/O pins from the microprocessor, thus freeing up resources for other functions within the system. The driver is capable of displaying numbers, some letters, and a few special characters, making it suitable for a wide range of applications including handheld meters, digital clocks, calculators, and any other device that requires numeric output to an LCD.

One of the key features of the ICM7211IPL is its built-in decoder, which translates binary-coded decimal (BCD) inputs into the appropriate segment control signals. This greatly simplifies the software development process, as the microprocessor does not need to handle the complex task of segment control, allowing for more straightforward and less error-prone programming.

The device is equipped with an internal oscillator that eliminates the need for external clock sources, further reducing the component count and overall system complexity. Additionally, the ICM7211IPL offers an automatic blanking control that turns off all segments when all four input lines are in the high state, thus conserving power when the display is not needed.

For ease of implementation, the ICM7211IPL is available in a 40-pin DIP (Dual Inline Package) making it suitable for breadboard prototyping as well as final PCB (Printed Circuit Board) designs. Its robust design ensures reliable operation over a wide temperature range, making it an ideal choice for portable and industrial applications alike. With Maxim Integrated's reputation for high-quality components, the ICM7211IPL is a reliable and efficient solution for driving LCD displays in a variety of electronic products.

You May Also Be Interested in

NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess