EN
  • EN
  • DE

ICM7217CIPI+

Part No ICM7217CIPI+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC UP/DWN CNTR 2MHZ 28-DIP / LED Driver 28 Segment 200000uA Supply Current 28-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type 4-Digit Up/Down Counter
Count 5959
Frequency 2MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 100mA
Operating Temperature Range -20°C ~ 85°C
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Mounting Style Through Hole
Win Source Part Number 776371-ICM7217CIPI+
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7217
Introduction Date April 01, 1986
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7217CIPI+ CAD Model

Description

Maxim Integrated ICM7217CIPI+ 4-Digit, Presettable LED Up/Down Counter

The ICM7217CIPI+ is a high-performance, 4-digit, presettable counter integrated circuit from Maxim Integrated, designed for use in a wide range of counting applications where LED displays are required. This versatile chip is capable of functioning as either an up-counter or a down-counter, providing designers with flexibility in their system design.

Featuring an on-chip oscillator, the ICM7217CIPI+ does not require any external clock source, simplifying the circuit design and reducing component count. The integrated circuit is equipped with an internal time base generator that can be adjusted with an external capacitor, allowing for easy customization of the counting speed.

The ICM7217CIPI+ comes with a multiplexed BCD (Binary-Coded Decimal) output that directly drives LED displays, making it an ideal solution for applications such as digital clocks, frequency meters, and event counters. The chip supports common anode or common cathode displays, providing further flexibility in display choices.

With its built-in latch and decoder, the ICM7217CIPI+ minimizes the need for additional decoding hardware. The device also includes a data input mode that allows it to be preset to any value before counting. This feature is particularly useful for applications requiring a predetermined start value or for setting initial conditions.

The ICM7217CIPI+ is designed for easy interfacing with microprocessors or microcontrollers, thanks to its straightforward parallel interface. The chip's control inputs include Load, Count, Reset, and Disable, which provide full control over the counting process.

The device is packaged in a 28-pin DIP (Dual In-line Package), ensuring compatibility with standard breadboards and sockets for ease of prototyping and testing. The ICM7217CIPI+ operates over a wide voltage range and has a temperature range suitable for commercial applications.

Overall, the ICM7217CIPI+ from Maxim Integrated is a reliable and efficient solution for designers looking to implement LED-based counting displays in their projects, offering a high degree of functionality in a compact and easy-to-use package.

You May Also Be Interested in

Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess