EN
  • EN
  • DE

ICM7218DIPI+

Part No ICM7218DIPI+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LED 8DIGIT 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters 8 Digits
Operating Supply Current 250μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 143594-ICM7218DIPI+
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Test & Measurement, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ICM7218DIPI+ CAD Model

Description

Maxim Integrated ICM7218DIPI+ LED Display Driver

The ICM7218DIPI+ is a versatile and high-performance LED display driver produced by Maxim Integrated, designed to interface with common cathode 7-segment numeric LEDs. This integrated circuit simplifies the process of controlling multiple 7-segment displays by managing up to eight digits with minimal intervention from the host microcontroller or processor.

With its built-in character generator, the ICM7218DIPI+ can display not only numbers but also an assortment of characters, making it ideal for a wide range of applications including control panels, instrumentation displays, and any other system requiring numeric or alphanumeric readouts.

Key Features:

  • Multiplexing Scheme: The ICM7218DIPI+ incorporates an internal multiplexing circuit that can control up to 8 digits of 7-segment displays, reducing the need for external components and saving on PCB space.
  • Interface Options: It supports both serial and parallel data input formats, providing flexibility in interfacing with different types of microcontrollers or digital systems.
  • Drive Capability: This driver IC is capable of sourcing or sinking up to 5mA per segment, ensuring bright and consistent illumination for the LED displays.
  • Character Set: It includes a built-in ROM with a font map for 128 characters, including numbers, letters, and special symbols, facilitating the display of a wide array of information.
  • Power Efficiency: The device operates with a power supply ranging from 3V to 6V, making it suitable for low-power applications and battery-operated devices.
  • Package: The ICM7218DIPI+ is available in a 28-pin DIP (Dual In-line Package), which is amenable to socketing and easy replacement if necessary.

Whether you're developing a digital clock, a counter, or a readout for a custom piece of equipment, the ICM7218DIPI+ from Maxim Integrated offers the reliability and functionality needed to create a professional and user-friendly interface. Its ease of use, combined with the support and documentation provided by Maxim Integrated, makes it a go-to choice for engineers and designers looking to enhance their digital display capabilities.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3108
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
NXP / Nexperia
Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2347 $64.9388
8+ $13.3208 $106.5664
12+ $12.9045 $154.8540
17+ $12.4883 $212.3011
21+ $12.0720 $253.5120
28+ $10.8232 $303.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,293 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess