The ICM7240IPE+ is a versatile and high-performance timing device from Maxim Integrated that serves as a timer, oscillator, and counter. This IC is designed to offer precision timing and counting solutions for a wide range of applications, including industrial controls, instrumentation, and communication systems.
Key Features
- High-Frequency Operation: The ICM7240IPE+ is capable of operating at high frequencies, providing accurate timing solutions for demanding applications.
- Programmable Functions: This IC includes multiple programmable modes, allowing it to be adapted to various timing and counting tasks.
- Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered and energy-conscious applications.
- Wide Operating Voltage Range: The device supports a broad range of supply voltages, enhancing its compatibility with different system designs.
- Stable Timing Characteristics: It offers stable timing characteristics over the entire operating temperature range, ensuring reliable performance in diverse environments.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
4.5V to 18V
Operating Temperature
-40°C to +85°C
Frequency
0.1Hz to 10MHz
Package Type
16-Pin PDIP
Mounting Type
Through Hole
The ICM7240IPE+ from Maxim Integrated is a robust and flexible solution for designers looking to integrate timing functions into their systems without compromising on accuracy or power consumption. With its programmable features and high-frequency operation, it stands as an excellent choice for a multitude of electronic applications.