EN
  • EN
  • DE

MAX126CCAX+T

Part No MAX126CCAX+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 250ksps 14-bit Parallel 36-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 8
Number of Bits 14
Number of Channels 4
Number of Pins 36
Packaging Tape & Reel (TR)
Polarity Bipolar
Radiation Hardening No
Resolution 1.75 B
RoHS Compliant
Sampling Rate 250 ksps
Signal to Noise Ratio (SNR) 75 dB
Supply Type Analog, Digital, Dual
Win Source Part Number 1074851-MAX126CCAX+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX126CCAX+T CAD Model

Description

Maxim Integrated MAX126CCAX+T - High-Precision, Multichannel ADC

The MAX126CCAX+T from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to provide precise voltage measurement in a compact package. This device is part of Maxim's MAX126 series, which is known for its high accuracy and low power consumption, making it an ideal choice for a wide range of data acquisition applications.

The MAX126CCAX+T features eight single-ended or four differential input channels, offering flexibility for various signal configurations. Its multichannel input capability makes it suitable for systems that require simultaneous sampling of multiple signals, such as industrial control systems, medical instrumentation, and battery-powered devices.

This ADC operates with a supply voltage ranging from +4.75V to +5.25V, ensuring compatibility with standard 5V systems. The device also boasts a high sampling rate of up to 133ksps (kilo-samples per second), allowing for rapid data acquisition and real-time processing. The high-speed SPI-compatible serial interface ensures quick data transfer to microcontrollers or digital signal processors, facilitating seamless integration into existing designs.

The MAX126CCAX+T comes in a compact 20-pin SSOP (Shrink Small Outline Package) that is space-efficient and suitable for high-density PCB designs. This small footprint, combined with its low power consumption, makes it an excellent choice for portable and space-constrained applications.

Key features of the MAX126CCAX+T include:

  • 12-bit resolution for high-precision measurements
  • 8 single-ended or 4 differential inputs for versatile signal acquisition
  • Supply voltage range of +4.75V to +5.25V for 5V systems compatibility
  • High sampling rate up to 133ksps for fast data collection
  • SPI-compatible serial interface for easy communication with host devices
  • Compact 20-pin SSOP package for space-saving designs

Whether it's for industrial monitoring, medical equipment, or any application requiring accurate and quick analog-to-digital conversion, the MAX126CCAX+T from Maxim Integrated stands out as a reliable and efficient solution. Its combination of precision, speed, and compact design makes it an excellent choice for engineers and designers looking to enhance their systems with high-quality data acquisition capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess