EN
  • EN
  • DE

MAX14575CETA+T

Part No MAX14575CETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH CURR 250MA-2.5A 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Current Limiting
Sensing Method High-Side
Accuracy ±10%
Parts Input Voltage (V) 2.3V ~ 5.5V
Output Current Adjustable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x2)
Family Part Number MAX14575C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701384-MAX14575CETA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14575CETA+T CAD Model

Description

Maxim Integrated MAX14575CETA+T USB Overvoltage Protector

The MAX14575CETA+T from Maxim Integrated is a high-performance USB overvoltage and overcurrent protection device designed to safeguard USB ports against transient voltage spikes and power surges. This compact and efficient solution is ideal for a wide range of applications, including portable electronics, computing devices, and USB peripherals that require reliable protection without compromising signal integrity.

Key Features:

  • Advanced Protection: The device offers robust overvoltage protection up to +28V, ensuring that USB ports remain safe from unexpected power spikes.
  • Adjustable Overcurrent Protection: Users can set the current limit threshold to match specific requirements, providing tailored protection for different applications.
  • Fast Response Time: With a quick response to overvoltage events, the MAX14575CETA+T minimizes the risk of damage to sensitive components.
  • High-Fidelity Signal Integrity: Despite its protective capabilities, the device maintains high-fidelity USB signal integrity, making it suitable for high-speed data applications.
  • Thermal Shutdown: The built-in thermal shutdown feature adds an extra layer of protection by disabling the power switch during overcurrent events that cause excessive heating.
  • Low Power Consumption: Its low quiescent current ensures minimal power draw when the device is operational, extending battery life in portable applications.
  • Small Form Factor: The compact TDFN-8 package (3mm x 3mm) allows for easy integration into space-constrained designs.

Applications:

  • Notebook and Desktop Computers
  • Smartphones and Tablets
  • USB Hubs and Docking Stations
  • Consumer Electronics
  • Industrial USB Interfaces

The MAX14575CETA+T is equipped with an internal MOSFET switch that disconnects the USB data lines from the system during overvoltage conditions, ensuring the safety of both the USB port and the connected device. Its ability to operate from a supply voltage ranging from +4.5V to +5.5V makes it versatile for standard USB power lines. Moreover, the device's automatic retry feature allows the system to attempt reconnection after a fault condition has been removed, providing uninterrupted operation for the user.

Whether you're designing consumer electronics or industrial interfaces, the MAX14575CETA+T from Maxim Integrated provides a reliable and efficient solution for USB port protection, ensuring long-term device reliability and user safety.

You May Also Be Interested in

Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess