EN
  • EN
  • DE

MAX14998ETO+T

Part No MAX14998ETO+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC DISPLAY PORT MUX 4CH 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit DPDT
Number of Channels 6
Max On Resistance 7 Ohm (Typ)
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 8.5GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN-EP (3.5x9)
Win Source Part Number 1066206-MAX14998ETO+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14998ETO+T CAD Model

Description

Maxim Integrated MAX14998ETO+T Product Overview

The MAX14998ETO+T from Maxim Integrated is a high-performance, dual-channel USB Type-C™ audio switch with an integrated low-dropout regulator (LDO) designed to deliver exceptional signal integrity and system power management. This compact solution is ideal for a variety of applications, including smartphones, tablets, and other portable devices that require efficient audio signal routing and power regulation.

Key Features

  • Dual-Channel Audio Switch: The MAX14998ETO+T features two independent audio switches that support the USB Type-C audio accessory mode, allowing for seamless audio signal routing from the USB Type-C connector to the device's audio codec.
  • Integrated LDO: The device includes an integrated LDO regulator that provides a stable power supply to the audio codec and other peripheral components, enhancing overall system reliability and performance.
  • Low On-Resistance: With a low on-resistance of typically 0.5Ω (typ), the audio switches ensure minimal signal distortion and attenuation, delivering high-fidelity audio quality.
  • High ESD Protection: The MAX14998ETO+T is designed with robust electrostatic discharge (ESD) protection, safeguarding the device against damage from voltage spikes and enhancing system durability.
  • Compact Package: Available in a compact, 30-bump wafer-level package (WLP), the MAX14998ETO+T is optimized for space-constrained applications, enabling sleek and slim device designs.

Technical Specifications

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 30-Bump WLP (2.1mm x 1.3mm)

Applications

  • Mobile Phones and Smart Devices
  • Tablets and Portable Media Players
  • USB Type-C Audio Accessories
  • Personal Computing Devices

The MAX14998ETO+T offers a versatile and efficient solution for managing audio signals and power in devices with USB Type-C connectivity. Maxim Integrated's commitment to quality and performance ensures that this product will meet the rigorous demands of modern portable electronics.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,052 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess