EN
  • EN
  • DE

MAX1508ETA-T

Part No MAX1508ETA-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 310975-MAX1508ETA-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1508ETA-T CAD Model

Description

Maxim Integrated MAX1508ETA-T High-Efficiency, Low-IQ, PWM Step-Down DC-DC Converters

The MAX1508ETA-T from Maxim Integrated is a high-performance, compact, step-down DC-DC converter designed to deliver efficient power management for a wide range of applications. Its small form factor, combined with high efficiency and low quiescent current (IQ), makes it an ideal solution for portable devices where battery life and space are critical considerations.

Operating from a 2.6V to 5.5V input voltage range, the MAX1508ETA-T is capable of supplying up to 300mA of output current. This versatile converter supports adjustable output voltages from 0.8V to VIN, allowing designers to tailor the output to their specific requirements. The adjustable nature of the device ensures compatibility with various low-voltage cores and peripherals in modern electronics.

The device employs a pulse-width modulation (PWM) control scheme to achieve high efficiency, which is particularly beneficial when operating at full load. The MAX1508ETA-T also features a 1.4MHz switching frequency, which permits the use of small, space-saving external components, such as inductors and capacitors, further minimizing the overall footprint on the PCB.

Safety and reliability are paramount in power management, and the MAX1508ETA-T addresses these concerns with a suite of protective features. It includes thermal overload protection, which prevents damage from overheating, and a current-limit feature that protects against short-circuit conditions. Additionally, the soft-start function mitigates inrush current at startup, enhancing system stability and extending the life of the battery and other components.

The device is available in a tiny, lead-free, 8-pin TDFN package, measuring just 3mm x 3mm, which is highly beneficial for space-constrained applications. The MAX1508ETA-T is well-suited for a variety of portable devices, such as PDAs, smartphones, tablets, and portable media players, as well as other low-power electronics that require efficient power conversion.

Overall, the Maxim Integrated MAX1508ETA-T is a top choice for designers looking for a high-efficiency, low-IQ, PWM step-down DC-DC converter that balances performance with compactness and reliability.

You May Also Be Interested in

Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess