EN
  • EN
  • DE

MAX1515ETG+T

Part No MAX1515ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG DDR LV 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 1.3 V to 3.6 V
Number of Outputs 2
Output Voltage 0.5 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 133958-MAX1515ETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1515ETG+T CAD Model

Description

Maxim Integrated MAX1515ETG+T Laptop Power Supply Controllers

The MAX1515ETG+T from Maxim Integrated is a highly efficient, multi-chemistry battery charger designed specifically for use in portable computers and other similar applications. This advanced power management IC integrates a synchronous buck regulator, a synchronous boost regulator, and a linear regulator to provide a complete power supply solution for laptop computers.

Key Features

  • Multi-Chemistry Battery Charging: The MAX1515ETG+T supports various battery chemistries, allowing for flexibility in battery selection for your device.
  • High-Efficiency Synchronous Buck Regulator: With an integrated synchronous buck regulator, this IC ensures efficient power conversion, which is critical for maximizing battery life in portable devices.
  • Integrated Synchronous Boost Regulator: The synchronous boost regulator helps maintain a stable output voltage even when the battery voltage drops below the desired output level, ensuring consistent performance of the powered device.
  • Linear Regulator: An additional linear regulator provides a low-noise power supply, which is often required for sensitive analog circuits within the device.
  • Compact Package: The MAX1515ETG+T comes in a compact, 24-pin thin QFN package, making it suitable for space-constrained applications.
  • Protection Features: It includes various protection features such as overvoltage protection, thermal protection, and current limiting to ensure the safety and longevity of both the power supply controller and the device it powers.

Applications

  • Laptop Computers
  • Portable Computing Devices
  • Other Multi-Cell Battery-Powered Devices

The MAX1515ETG+T is engineered to meet the demanding requirements of modern portable devices, offering a versatile and reliable power management solution. With its comprehensive integration and robust protection features, it simplifies the design of power supplies for laptops and other portable computing devices, while delivering the performance and efficiency that users expect from their electronics.

Maxim Integrated's commitment to quality and innovation is evident in the MAX1515ETG+T, making it an excellent choice for designers looking to optimize the power supply design of their next-generation portable computing devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess