EN
  • EN
  • DE

MAX1531ETJ+T

Part No MAX1531ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR BUCK 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, TFT LCD
Voltage - Input 4.5 V to 28 V
Number of Outputs 6
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 106087-MAX1531ETJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1531ETJ+T CAD Model

Description

Maxim Integrated's MAX1531ETJ+T Step-Down Controller

The MAX1531ETJ+T is a highly efficient, multi-phase, step-down controller designed by Maxim Integrated to deliver precise voltage regulation and optimal power management for a variety of applications. This advanced controller is well-suited for powering CPUs, GPUs, and other ASICs that require a high current, programmable output with excellent transient response.

Key Features

  • Multi-Phase Power Conversion: The MAX1531ETJ+T employs a multi-phase power conversion technique that enhances performance by reducing the output voltage ripple and distributing the thermal load across multiple phases, leading to improved system reliability and reduced component stress.
  • High-Efficiency Operation: With its integrated MOSFET drivers and adaptive voltage positioning, this controller ensures high efficiency across a wide range of load conditions, which in turn minimizes power loss and heat generation.
  • Programmable Output: The output voltage is programmable through a precision reference and external feedback resistors, allowing for tight regulation tailored to the specific needs of the load.
  • Quick Transient Response: The device's active voltage positioning and high bandwidth error amplifier enable it to quickly respond to load transients, maintaining stable output voltage even during rapid changes in demand.
  • Integrated Safety Features: The MAX1531ETJ+T is equipped with a suite of protection features including over-voltage, under-voltage, over-current, and thermal shutdown to ensure the safety and longevity of the power system.

Applications

With its robust feature set, the MAX1531ETJ+T is ideal for use in high-performance computing systems, servers, telecommunications equipment, and networking infrastructure. It is also suitable for powering FPGAs and DSPs that require precise and reliable power delivery.

Package and Availability

The MAX1531ETJ+T comes in a compact 32-pin thin QFN package, which is optimized for space-constrained applications. This controller is available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes.

By integrating the MAX1531ETJ+T into your power management design, you can achieve a high-performance solution that not only meets but exceeds the stringent demands of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1617 $61.9404
28+ $4.2354 $118.5912
43+ $4.1037 $176.4591
59+ $3.9709 $234.2831
76+ $3.8392 $291.7792
101+ $3.4419 $347.6319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess