EN
  • EN
  • DE

MAX1582EBE-T

Part No MAX1582EBE-T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description High-Efficiency, 26V Step-Up Converter for White LED Main and Subdisplay Backlighting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Win Source Part Number 311011-MAX1582EBE-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1582EBE-T CAD Model

Description

Introducing the MAX1582EBE-T from Maxim Integrated

The MAX1582EBE-T is a high-efficiency, high-voltage, step-up DC-DC converter designed to provide a reliable power solution for portable electronic devices. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this product stands out for its ability to drive white LEDs, OLED displays, and other high-voltage applications with exceptional performance and efficiency.

This versatile converter operates from a 2.6V to 5.5V input voltage range, making it suitable for battery-powered devices. It can generate output voltages up to 26V, ensuring enough headroom for driving several series-connected LEDs or other high-voltage loads. It is particularly well-suited for powering the backlight in larger LCD panels found in notebooks, PDAs, and mobile phones, where consistent brightness and extended battery life are essential.

The MAX1582EBE-T boasts an integrated 40V, 2A MOSFET switch, which contributes to its high efficiency, reaching up to 90%. This efficiency minimizes heat generation and power loss, which is crucial in the compact form factors of modern portable devices. Additionally, the device features a 1.2MHz fixed-frequency PWM operation which reduces noise and allows for the use of small, low-profile inductors and ceramic capacitors, thus saving space on the PCB.

Safety and protection are also at the forefront of the MAX1582EBE-T's design. It includes features such as overvoltage protection, thermal shutdown, and a true shutdown mode that disconnects the load from the input to prevent draining the battery when the device is turned off. Moreover, the soft-start function limits inrush current during startup, further improving system reliability.

The MAX1582EBE-T comes in a compact 16-pin QSOP package, making it an ideal choice for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in a variety of environments. For engineers and designers seeking a high-performance, space-efficient power solution, the MAX1582EBE-T from Maxim Integrated is a top-tier choice that delivers both performance and reliability.

With its advanced features and robust design, the MAX1582EBE-T is poised to power the next generation of portable devices with unparalleled efficiency and safety.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess