EN
  • EN
  • DE

MAX1585ETJ

Part No MAX1585ETJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description 5-CH SLIM DSC POWER SUPPLIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller/Converter, Digital Cameras
Voltage - Input 5.5V
Number of Outputs 5
Voltage - Output 1.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Standard Package 71 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829633-MAX1585ETJ
Ultra Librarian 3D Model Ultra Librarian MAX1585ETJ CAD Model

Description

Maxim Integrated MAX1585ETJ High-Efficiency, Low-Noise Step-Down DC-DC Converters

The MAX1585ETJ from Maxim Integrated is a high-performance, step-down DC-DC converter designed to meet the power management needs of a wide range of applications. This compact and efficient chip is ideal for portable devices where space is at a premium and power efficiency is crucial. The MAX1585ETJ offers a high level of integration to minimize external component count, which saves board space and reduces system complexity.

This efficient power solution operates over a wide input voltage range and provides an adjustable output voltage, making it highly versatile for various design requirements. The MAX1585ETJ incorporates a synchronous rectification scheme, which contributes to its high efficiency, especially in light-load conditions. This feature is particularly important for extending battery life in portable applications.

With its low-noise operation, the MAX1585ETJ is well-suited for powering noise-sensitive circuits, such as RF components and precision analog devices. The converter maintains tight load and line regulation, ensuring a stable output voltage even under varying operating conditions. Furthermore, it includes a range of protective features, such as overtemperature protection, overcurrent protection, and under-voltage lockout, which safeguard the IC and the system it powers.

The MAX1585ETJ is available in a compact, thermally efficient, 32-pin thin QFN package, which is conducive to thermal management and space-constrained applications. Its small footprint, combined with a high switching frequency, allows for the use of small, low-profile external components, including inductors and capacitors, further contributing to a reduction in overall solution size.

Overall, the Maxim Integrated MAX1585ETJ is an excellent choice for designers who require a reliable, high-efficiency, low-noise step-down converter. Its advanced features and high level of integration make it an ideal power management solution for the latest generation of portable electronics, including smartphones, tablets, digital cameras, and other battery-operated devices.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2721 $62.7210
23+ $5.1464 $118.3672
35+ $4.9856 $174.4960
48+ $4.8248 $231.5904
62+ $4.6639 $289.1618
83+ $4.1815 $347.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess