EN
  • EN
  • DE

MAX1635EAI

Part No MAX1635EAI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Multi-Output, Low-Noise Power-Supply Controllers for Notebook Computers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Topology Step-Down (Buck) (2), Linear (LDO) (1)
Function Any Function
Number of Outputs 3
Frequency - Switching 200kHz ~ 300kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 12V, 120mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4.2 V ~ 30 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
RoHS State Request Verification
Win Source Part Number 1212302-MAX1635EAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1635
Introduction Date April 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1635EAI CAD Model

Description

The Maxim Integrated MAX1635EAI is a highly efficient, variable-output, step-down DC-DC controller designed to provide precise voltage regulation and power management for a wide range of electronic applications. This advanced controller is ideal for portable devices, networking equipment, and other systems requiring a compact, high-performance power solution.

Key Features

  • Wide Input Voltage Range: The MAX1635EAI operates over a broad input voltage range from 5V to 28V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V up to 5.5V, making the device extremely versatile for different circuit requirements.
  • High Efficiency: With its synchronous rectification and internal MOSFETs, the controller offers efficiencies up to 95%, minimizing heat generation and power loss.
  • Low Dropout Operation: The device's excellent dynamic response allows for low dropout operation, which is critical for battery-powered applications.
  • Flexible Switching Frequency: The switching frequency can be programmed between 110kHz and 300kHz or synchronized to an external clock.
  • Multiple Protection Features: The MAX1635EAI includes overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The versatility and high efficiency of the MAX1635EAI make it suitable for a variety of applications, including:

  • Notebook Computers
  • PDAs and Mobile Phones
  • Portable Media Players
  • Networking Equipment
  • Point-of-Sale Terminals

Package and Availability

The MAX1635EAI is available in a 28-pin SSOP package, offering a compact footprint for space-constrained applications. For detailed specifications, application notes, and ordering information, interested customers can visit Maxim Integrated's official website or contact an authorized distributor.

With its robust feature set and flexible design, the Maxim Integrated MAX1635EAI step-down DC-DC controller is a top choice for designers looking to optimize power efficiency and performance in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess