The MAX1684EEE+C3F is a high-efficiency, compact, step-up DC-DC converter from the renowned manufacturer Maxim Integrated. This device is designed to provide a reliable power solution for applications requiring voltage boost functionality. The MAX1684EEE+C3F is particularly suitable for portable electronic devices, where space is at a premium and energy efficiency is of utmost importance.
Key Features
- High Efficiency: The converter operates with an efficiency that can reach up to 96%, ensuring minimal power loss during the voltage conversion process.
- Adjustable Output Voltage: It offers an adjustable output voltage range, allowing designers to tailor the output to suit specific application requirements.
- Low Quiescent Current: The low quiescent current of the device makes it an ideal choice for battery-powered applications, as it helps to prolong battery life.
- Small Package: Housed in a 16-pin QSOP package, the MAX1684EEE+C3F is designed for space-constrained applications.
- Wide Input Voltage Range: This converter supports a wide input voltage range, accommodating various battery chemistries and configurations.
Applications
The versatile nature of the MAX1684EEE+C3F makes it suitable for a wide array of applications, including but not limited to:
- Portable media players
- Handheld devices
- Wireless peripherals
- GPS devices
Technical Specifications
- Part Number: MAX1684EEE+C3F
- Package Type: 16-Pin QSOP
- Input Voltage Range: 2.5V to 11V
- Output Voltage Range: Adjustable
- Switching Frequency: Up to 500kHz
- Operating Temperature Range: -40°C to +85°C
Maxim Integrated's commitment to quality and innovation is evident in the MAX1684EEE+C3F step-up DC-DC converter. This device is a testament to their dedication to providing advanced power management solutions that meet the evolving needs of modern electronic devices.