EN
  • EN
  • DE
  • IT

MAX16920BATJ/V+

Part No MAX16920BATJ/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LNR SYNC 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Topology Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Number of Outputs 4
Frequency - Switching 2.2MHz
Voltage/Current - Output 1 5V/1.22V ~ 5V, 150mA
Voltage/Current - Output 2 5V/1.22V ~ 5V, 600mA
Voltage/Current - Output 3 3.3V/1.22V ~ 8V, 1.5A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 5.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-WQFN Exposed Pad
Supplier Device Package 32-TQFN (7x7)
Part Number Series MAX16920
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804306-MAX16920BATJ/V+
Ultra Librarian 3D Model Ultra Librarian MAX16920BATJ/V+ CAD Model

Description

Maxim Integrated's MAX16920BATJ/V+ Automotive Power-Management IC

The MAX16920BATJ/V+ from Maxim Integrated is a versatile and robust power-management integrated circuit (IC) specifically designed to cater to the demanding requirements of automotive applications. This advanced IC offers a comprehensive solution for power supply management, ensuring reliable and efficient operation of automotive electronics systems.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating the fluctuations typically found in automotive power systems.
  • High-Efficiency Step-Down Converters: It includes integrated high-efficiency step-down converters that help in reducing power loss and improving overall system performance.
  • Multiple Output Channels: The MAX16920BATJ/V+ provides multiple output channels, which can be independently programmed and controlled to power various subsystems within the vehicle.
  • Overvoltage Protection: It features built-in overvoltage protection, safeguarding connected components from potential damage due to unexpected voltage spikes.
  • Thermal Management: The device is equipped with thermal shutdown protection, ensuring it operates within safe temperature limits and preventing overheating.
  • Compact Package: The IC is available in a compact, thermally-enhanced TQFN package that is suitable for space-constrained automotive environments.

Applications

The MAX16920BATJ/V+ is ideal for a wide range of automotive applications that require reliable power management, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Navigation Units
  • Telematics
  • Body Control Modules

This power-management IC is designed to meet the stringent quality and reliability standards of the automotive industry, making it an excellent choice for manufacturers looking to enhance the performance and safety of their automotive electronics. With its combination of efficiency, protection features, and compact design, the MAX16920BATJ/V+ is a key component for modern vehicle power systems.

Maxim Integrated's commitment to innovation is evident in the MAX16920BATJ/V+, providing automotive engineers with the tools they need to develop sophisticated and power-efficient electronic systems that enhance the driving experience.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG DL BUCK/LINEAR 14HTSSOP
Lowest to $1.9966
Analog Devices Inc.
IC REG CHARGE PUMP INV 14DFN
Lowest to $10.1759
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.5894
Analog Devices Inc.
DUAL 800MA BUCK REG W/2 300MA LD
Lowest to $4.1819
International Rectifier
DUAL SYNCHRONOUS PWM CONTROLLER WITH CURRENT SHARING CIRCUITRY AND LDO CONTROLLER
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $29.2470
Texas Instruments
IC REG DL BOOST/LNR SYNC 6WSON
Lowest to $1.2023

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8367 $58.0404
29+ $3.9686 $115.0894
44+ $3.8445 $169.1580
61+ $3.7205 $226.9505
78+ $3.5965 $280.5270
105+ $3.2245 $338.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess