EN
  • EN
  • DE

MAX16987RATI/V+

Part No MAX16987RATI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3A STEP-DOWN CONVERTE / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX16987
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 701997-MAX16987RATI/V+
Ultra Librarian 3D Model Ultra Librarian MAX16987RATI/V+ CAD Model

Description

Maxim Integrated MAX16987RATI/V+ Automotive USB Protection Device

The MAX16987RATI/V+ from Maxim Integrated is a robust automotive USB protection device designed to safeguard USB ports against various electrical threats. This highly integrated solution is perfect for applications in the automotive industry, ensuring that USB interfaces in vehicles remain functional and protected under harsh conditions.

One of the standout features of the MAX16987RATI/V+ is its ability to handle overvoltage protection (OVP). This function is critical in automotive environments where voltage spikes can be common. The device is capable of withstanding and protecting USB interfaces from voltage transients, ensuring the longevity and reliability of the USB ports in vehicles.

To enhance the safety of connected devices, the MAX16987RATI/V+ also incorporates overcurrent protection (OCP). This feature prevents excessive current from damaging the USB port or the connected device, providing a safeguard against potential hazards such as short circuits or overloading conditions.

The device is designed with an operating temperature range suitable for automotive applications, ensuring it performs reliably in various environmental conditions. With its wide temperature range, the MAX16987RATI/V+ can withstand the thermal challenges often encountered in automotive settings.

Furthermore, the MAX16987RATI/V+ offers a load-dump protection mechanism. This is particularly important for vehicles, as it protects the USB port from voltage surges that can occur when the battery is disconnected while the alternator is charging. This feature ensures that the USB ports remain safe and operational even during such events.

Maxim Integrated has packaged the MAX16987RATI/V+ in a compact form factor, making it an ideal choice for space-constrained applications. Its small size does not compromise its performance or the level of protection it offers, making it a versatile solution for automotive USB protection needs.

In conclusion, the MAX16987RATI/V+ is an essential component for automotive manufacturers looking to incorporate reliable and protected USB interfaces in their vehicles. With its comprehensive protection features and robust design, it stands out as a top choice for safeguarding in-vehicle USB connectivity.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess