EN
  • EN
  • DE

MAX16995ATPJ/V+T

Part No MAX16995ATPJ/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE LOW-VOLTAGE 6A STEP-D / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX16995
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1075039-MAX16995ATPJ/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16995ATPJ/V+T CAD Model

Description

Maxim Integrated's MAX16995ATPJ/V+T Automotive Step-Down Converter

The MAX16995ATPJ/V+T is a high-performance, automotive-grade step-down converter designed by Maxim Integrated, a brand known for its innovative and reliable power management solutions. This device is specifically engineered to meet the stringent requirements of automotive applications, ensuring robust operation under the challenging conditions typically found in vehicular environments.

With an input voltage range of 3.5V to 36V, the MAX16995ATPJ/V+T is versatile enough to handle a wide array of automotive power systems. This flexibility makes it suitable for applications such as infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power supply.

The converter features a fixed 2.1MHz switching frequency, which allows for a compact solution with small external components, thereby minimizing the overall footprint on the PCB. This high switching frequency also helps in achieving fast transient response, essential for maintaining stable voltage levels during sudden changes in load conditions.

The MAX16995ATPJ/V+T offers a high level of integration to simplify design and increase reliability. It includes built-in features such as over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the system against various fault conditions. Additionally, the device's peak efficiency of up to 90% ensures that the power conversion process is not only reliable but also energy-efficient, reducing heat generation and power loss.

Available in a 32-pin TQFN package with an exposed pad, the MAX16995ATPJ/V+T is designed to facilitate efficient thermal management, an important consideration in the thermally challenging automotive environment. Its package is also lead-free and RoHS compliant, aligning with environmental regulations and industry standards for electronic components.

In summary, Maxim Integrated's MAX16995ATPJ/V+T is an ideal power solution for automotive electronics that demand high reliability, efficiency, and a small form factor. Its robust design and integrated protection features make it a top choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess