EN
  • EN
  • DE

MAX17004ETJ+T

Part No MAX17004ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PS CTRLR FOR NOTEBOOKS 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Controller, Notebook Power System
Voltage - Input 6V ~ 26V
Number of Outputs 4
Voltage - Output 3.3V, 5V, 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX17004
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 702013-MAX17004ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX17004ETJ+T CAD Model

Description

Maxim Integrated MAX17004ETJ+T Battery Management IC

The MAX17004ETJ+T is a high-performance, multi-cell battery-monitoring IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced integrated circuit is engineered to optimize battery life and ensure the safe and efficient operation of portable devices such as laptops, tablets, and other equipment that relies on multi-cell lithium-ion (Li-ion) batteries.

At the heart of the MAX17004ETJ+T lies its ability to provide precise voltage monitoring, which is crucial for maintaining the longevity and reliability of battery cells. The IC can monitor up to 12 series-connected cells, with each cell's voltage being measured with high accuracy. This enables the system to detect and prevent conditions that could lead to battery damage, such as overcharging or deep discharge.

One of the standout features of the MAX17004ETJ+T is its integrated state-of-charge (SOC) estimation algorithms. These algorithms calculate the remaining battery capacity with a high degree of precision, providing users with reliable information on battery life and helping to prevent unexpected shutdowns. The SOC estimation also helps in managing the charging process more effectively, contributing to extended battery health and cycle life.

The device comes in a compact, thermally efficient, 32-pin TQFN package, which makes it suitable for space-constrained applications. With its wide operating temperature range, the MAX17004ETJ+T is designed to function reliably in a variety of environmental conditions, ensuring consistent performance across different use cases.

For added convenience, the MAX17004ETJ+T features an I²C interface, allowing for seamless communication with the host system's microcontroller or processor. This digital interface facilitates the configuration of the IC and the retrieval of battery data, such as voltage, current, and temperature, for real-time monitoring and analysis.

In summary, the MAX17004ETJ+T from Maxim Integrated is a highly-integrated battery management solution that offers accurate cell monitoring, SOC estimation, and a user-friendly interface, making it an ideal choice for designers seeking to enhance the safety, efficiency, and user experience of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5033 $58.5429
32+ $3.6948 $118.2336
49+ $3.5793 $175.3857
67+ $3.4638 $232.0746
87+ $3.3495 $291.4065
116+ $3.0030 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess