EN
  • EN
  • DE

MAX17050X+T10

Part No MAX17050X+T10
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 9WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series ModelGauge™
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 9-WFBGA, WLBGA
Supplier Device Package 9-WLP (1.47x1.46)
Base Product Number MAX17050
Standard Package 10,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208847-MAX17050X+T10
Ultra Librarian 3D Model Ultra Librarian MAX17050X+T10 CAD Model

Description

The MAX17050X+T10 is a sophisticated fuel gauge integrated circuit (IC) designed by Maxim Integrated, a leader in analog and mixed-signal products. This compact, high-precision IC is specifically engineered to provide accurate state-of-charge (SOC) and state-of-health (SOH) estimations for lithium-ion (Li-ion) batteries, which are essential components in modern portable electronics.

Key Features

  • ModelGauge™ m5 EZ Algorithm: The MAX17050X+T10 features Maxim Integrated's advanced ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization for most applications. This technology provides a blend of the short-term accuracy of a coulomb counter with the long-term stability of a voltage-based fuel gauge, along with temperature compensation to ensure reliable operation under varying environmental conditions.
  • Low Quiescent Current: Designed for power-sensitive applications, this IC maintains an exceptionally low quiescent current, which helps to extend battery life in portable devices.
  • High Accuracy: It offers high accuracy in SOC reporting, typically within ±1% under most operating conditions, allowing for precise battery management and improved user experience.
  • Configurable Alert Function: The device includes an alert function that can be programmed to notify the host processor when certain conditions are met, such as low battery voltage or SOC.

Applications

The MAX17050X+T10 is versatile and can be used in a wide range of applications including:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Digital Cameras
  • Wireless Speakers
  • Wearable Technology

Technical Specifications

The IC comes in a tiny, lead-free 10-pin TDFN package, making it suitable for space-constrained designs. It operates over a wide temperature range and is designed to interface with the host system via an I2C serial interface, facilitating easy integration into existing designs.

Conclusion

Maxim Integrated's MAX17050X+T10 fuel gauge IC is a high-performance solution for real-time battery management. Its combination of advanced algorithms, low power consumption, and high accuracy makes it an ideal choice for designers looking to enhance the battery performance and user experience of their portable devices.

You May Also Be Interested in

TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Silergy Corp
nan
Lowest to $0.9314
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3248 $59.6160
110+ $1.0869 $119.5590
165+ $1.0534 $173.8110
230+ $1.0187 $234.3010
295+ $0.9852 $290.6340
395+ $0.8836 $349.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess