EN
  • EN
  • DE

MAX1781ETM

Part No MAX1781ETM
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209063-MAX1781ETM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1781ETM CAD Model

Description

Maxim Integrated Product: MAX1781ETM Overview

The MAX1781ETM from Maxim Integrated is a highly integrated and sophisticated battery-management IC designed for use in modern battery-powered applications. This high-performance chip is engineered to deliver precision measurements and robust protection features, ensuring both safety and efficiency in battery operation.

Key Features

  • Multi-Cell Support: Capable of monitoring multiple series-connected battery cells, which is essential for maintaining balanced charge and discharge cycles in high-voltage battery packs.
  • Integrated Analog Front-End (AFE): Features an AFE that accurately measures battery voltage, current, and temperature, providing critical data for battery management systems.
  • Advanced Battery Protection: Includes safety features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, which help prevent damage to the battery and connected devices.
  • Communication Interface: Equipped with a robust communication interface that allows for data exchange with a microcontroller or processor, enabling smart battery management.

Applications

The MAX1781ETM is ideal for a wide range of applications that require reliable and efficient battery management. These include:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Uninterruptible Power Supplies (UPS)
  • Portable Power Tools
  • Medical Devices

Technical Specifications

The device operates over a wide temperature range and is available in a compact, thermally enhanced package. It integrates seamlessly with external components to create a complete battery management solution.

For detailed technical specifications, datasheets, and application notes, customers are encouraged to visit the Maxim Integrated website or contact their local Maxim Integrated sales office.

With the MAX1781ETM, Maxim Integrated continues to provide leading-edge solutions for advanced battery management, ensuring that your applications run safely and efficiently.

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess