EN
  • EN
  • DE

MAX1786AEUI+T

Part No MAX1786AEUI+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description SMART BATTERY PACK CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 207 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 209074-MAX1786AEUI+T
Ultra Librarian 3D Model Ultra Librarian MAX1786AEUI+T CAD Model

Description

Introducing the MAX1786AEUI+T Battery Monitor IC from Maxim Integrated

The MAX1786AEUI+T is an advanced battery monitor integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision battery monitor IC is a crucial component for managing and monitoring the health and charge status of multi-cell battery packs, making it an ideal choice for applications in portable devices, electric vehicles, and energy storage systems.

Key Features

  • High Accuracy: The MAX1786AEUI+T offers high-accuracy voltage measurement capabilities, ensuring precise monitoring of individual cell voltages within a battery pack, which is essential for maintaining balanced charging and prolonging battery life.
  • Multi-Cell Support: This IC is capable of monitoring multiple cells in a series, providing flexibility for use in various battery configurations and catering to a wide range of power requirements.
  • Integrated Temperature Sensing: With built-in temperature sensing, the MAX1786AEUI+T can monitor the thermal conditions of battery cells, enabling temperature-compensated charging and enhancing safety.
  • Communication Interface: It features a Serial Peripheral Interface (SPI) for communication with a host microcontroller, facilitating easy integration into system designs and allowing for real-time battery status updates.
  • Compact Form Factor: The device comes in a small, 28-pin TSSOP package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the MAX1786AEUI+T makes it a perfect fit for a wide array of applications that require reliable battery management. These include:

  • Portable consumer electronics such as laptops, tablets, and power tools
  • Medical devices requiring consistent and safe power management
  • Electric and hybrid electric vehicles where accurate battery monitoring is critical
  • Uninterruptible power supplies (UPS) and other energy storage solutions

Maxim Integrated's commitment to quality ensures that the MAX1786AEUI+T battery monitor IC meets the highest standards of reliability and performance, providing designers with a robust solution for sophisticated battery management systems. By selecting this IC, manufacturers can improve the safety, efficiency, and longevity of their battery-powered products.

You May Also Be Interested in

Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8716 $58.0740
37+ $3.1763 $117.5231
57+ $3.0769 $175.3833
78+ $2.9776 $232.2528
101+ $2.8794 $290.8194
135+ $2.5814 $348.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess