EN
  • EN
  • DE

MAX1809EEE-T

Part No MAX1809EEE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR TERMINATION 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 3 V to 5.5 V
Number of Outputs 1
Output Voltage 1.1 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 073381-MAX1809EEE-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1809EEE-T CAD Model

Description

The MAX1809EEE-T is a high-performance, low-power, step-down power module from Maxim Integrated, designed to deliver exceptional efficiency and precision in a compact package. This versatile voltage regulator is ideal for a wide range of applications, from portable devices to networking equipment, where space is at a premium and energy efficiency is paramount.

Key Features

  • High Efficiency: The MAX1809EEE-T boasts excellent conversion efficiency, which minimizes power loss and heat generation, thereby extending battery life in portable applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, providing design flexibility to cater to various system requirements.
  • Low Quiescent Current: Featuring a low quiescent current, it ensures minimal power draw when the system is in standby mode, making it suitable for battery-powered devices.
  • Thermal Protection: The device includes thermal overload protection to safeguard against excessive temperature rise, enhancing system reliability.
  • Compact Package: The MAX1809EEE-T comes in a compact, surface-mountable package, making it easy to integrate into space-constrained designs.

Applications

With its versatile feature set, the MAX1809EEE-T is well-suited for a variety of applications, such as:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Networking equipment
  • Point-of-load power supplies
  • Embedded systems

Technical Specifications

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Adjustable to meet system demands
  • Output Current Capacity: Defined by the datasheet
  • Package Type: EEE (Maxim Integrated's proprietary package code)
  • Operating Temperature Range: Specified for industrial environments

The MAX1809EEE-T is a testament to Maxim Integrated's commitment to providing innovative, high-quality power solutions that meet the evolving needs of modern electronics. Its combination of efficiency, flexibility, and compact form factor makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1619 $60.6476
9+ $12.4406 $111.9654
13+ $12.0518 $156.6734
18+ $11.6630 $209.9340
23+ $11.2743 $259.3089
30+ $10.1080 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,156 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess