EN
  • EN
  • DE

MAX1928EUB18+

Part No MAX1928EUB18+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Single Step Down 2V to 5.5V 12-Pin DSBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Evaluation Kit Yes
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Min Input Voltage 2.6 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Operating Supply Voltage 5.5 V
Output Current 800 mA
Output Type Fixed
Output Voltage 1.5 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075120-MAX1928EUB18+
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1928EUB18+ CAD Model

Description

Introducing the MAX1928EUB18+ from Maxim Integrated

The MAX1928EUB18+ is a cutting-edge, low-dropout linear regulator designed for precision and efficiency, brought to you by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, high-performance component is ideal for applications requiring a fixed 1.8V output voltage with an input voltage range of 2.5V to 5.5V.

Key Features

  • Stable Output: The regulator provides a stable 1.8V output with an impressive accuracy of ±1%, ensuring reliable performance for sensitive electronic circuits.
  • High Efficiency: With a low dropout voltage of just 120mV at 200mA, the MAX1928EUB18+ maximizes battery life, making it perfect for portable devices.
  • Compact Design: Housed in a micro-sized, 10-pin µMAX package, it is designed to save precious board space in space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against overheating and potential damage.
  • Current Limiting: It features built-in current limiting to protect the power source and load from excessive current conditions.
  • Low Power Consumption: The MAX1928EUB18+ is optimized for low-power consumption, drawing a minimal quiescent current, which is ideal for battery-powered applications.

Applications

The MAX1928EUB18+ is versatile and can be used in a variety of applications, including but not limited to:

  • Portable/Battery-Powered Devices
  • Cellular Phones
  • Handheld Instruments
  • PDAs and Palmtop Computers
  • Wireless LANs
  • GPS Receivers

Why Choose MAX1928EUB18+?

With its high precision, low dropout, and compact footprint, the MAX1928EUB18+ from Maxim Integrated is an excellent choice for designers looking to optimize their power management solutions. Its robust feature set ensures that your application maintains consistent performance, while its small size allows for innovative designs in a wide range of electronic products. Whether you are developing the latest consumer gadget or industrial-grade equipment, the MAX1928EUB18+ offers the reliability and efficiency your project demands.

For detailed specifications, application notes, and evaluation kits, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess