EN
  • EN
  • DE

MAX2039ETP+

Part No MAX2039ETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXR 1.7-2.2GHZ UP/DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
RF Type Cellular, CDMA2000, EDGE, GSM, W-CDMA
Frequency 1.7GHz to 2.2GHz
Number of Mixers 1
Noise Figure 7.3dB
Secondary Attributes Up/Down Converter
Operating Supply Current 135mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 073427-MAX2039ETP+
Ultra Librarian 3D Model Ultra Librarian MAX2039ETP+ CAD Model

Description

The MAX2039ETP+ from Maxim Integrated is a high-performance, fully integrated, RF mixer with an extensive frequency range designed to cater to a variety of communication systems. This advanced RF mixer is part of Maxim's extensive line of RF integrated circuits, which are well-known for their reliability and cutting-edge technology.

Key Features

  • Frequency Range: The MAX2039ETP+ offers an impressive frequency range, making it suitable for various applications, including satellite communications, military systems, and broadband wireless access.
  • High Linearity: With excellent linearity performance, this mixer provides low distortion, which is crucial for maintaining signal integrity in high-performance communication systems.
  • Low Noise Figure: The low noise figure of the MAX2039ETP+ ensures minimal added noise to the signal path, thereby maximizing the signal-to-noise ratio (SNR) of the system.
  • Integrated LO Buffer: The mixer includes an integrated local oscillator (LO) buffer, which simplifies the design and reduces the need for external components.
  • High IP3: The high third-order intercept point (IP3) of the MAX2039ETP+ indicates its ability to handle high power levels without significant non-linear distortion, making it ideal for demanding RF environments.

Applications

The MAX2039ETP+ is designed to be a versatile component suitable for a wide range of applications. Its robust performance characteristics make it an excellent choice for:

  • Point-to-point radio systems
  • Wireless infrastructure
  • RFID readers
  • Test and measurement equipment

Product Specifications

The MAX2039ETP+ is housed in a compact, 20-pin TQFN-EP package, making it suitable for space-constrained applications. It operates over a broad temperature range, ensuring reliable performance under varying environmental conditions. This device is also designed to be compatible with a wide range of supply voltages, adding to its flexibility in system design.

With its combination of high integration, performance, and Maxim Integrated's reputation for quality, the MAX2039ETP+ stands out as a top choice for designers looking to enhance their RF signal chain with a reliable and efficient mixer solution.

You May Also Be Interested in

Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
NXP / Nexperia
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess