EN
  • EN
  • DE

MAX20751EKX+T

Part No MAX20751EKX+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 36QFN / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 36-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Mfr Maxim Integrated
Series -
Package Tape & Reel
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 4
Output Phases 4
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.63V
Frequency - Switching 300kHz ~ 800kHz
Duty Cycle (Max) -
Synchronous Rectifier No
Clock Sync No
Serial Interfaces PMBus
Control Features Phase Control, Power Good, Ramp
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Base Product Number MAX20751
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382762-MAX20751EKX+T
Ultra Librarian 3D Model Ultra Librarian MAX20751EKX+T CAD Model

Description

Maxim Integrated MAX20751EKX+T Step-Down DC-DC Power Module

The MAX20751EKX+T is a high-efficiency, synchronous step-down DC-DC power module from Maxim Integrated, designed to deliver superior performance in a compact package. This power module simplifies the power supply design by integrating the controller, power inductors, and MOSFETs into a single device. It is an ideal solution for space-constrained applications that require a high-density power conversion with excellent thermal performance.

Featuring a wide input voltage range from 4.5V to 16V, the MAX20751EKX+T is capable of providing an adjustable output voltage from 0.5V to 5.5V, which makes it versatile for various applications. With a maximum output current of 15A, this power module can support high current loads while maintaining high efficiency, which is crucial for reducing power loss and heat generation in modern electronic systems.

The MAX20751EKX+T incorporates advanced features such as programmable soft-start, pre-bias startup, and power-good (PG) indicator, which contribute to a reliable and flexible power management system. Additionally, it offers overcurrent and over-temperature protection to safeguard the device and the system it powers against adverse conditions.

This power module is available in a compact, surface-mount 68-pin QFN-EP (10mm x 10mm) package, which is designed to optimize board space and improve thermal performance. The exposed-pad design assists in heat dissipation, allowing for operation in a wide temperature range, making the MAX20751EKX+T suitable for industrial and commercial environments.

Engineers looking for a power solution that minimizes design complexity will appreciate the MAX20751EKX+T's ease of use. The integrated approach reduces the number of external components required, which not only saves space but also reduces the time and cost associated with the design and manufacturing process. Whether powering FPGAs, ASICs, or other high-performance ICs, the MAX20751EKX+T delivers the efficiency, reliability, and power density needed for today's demanding applications.

Overall, the Maxim Integrated MAX20751EKX+T step-down DC-DC power module is a robust, efficient, and compact solution that meets the needs of a wide range of power supply requirements, providing designers with a flexible and easy-to-implement solution.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess