EN
  • EN
  • DE

MAX2395ETI+

Part No MAX2395ETI+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC MOD WCDMA W/DRIVER 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function Modulator
Frequency 1.92GHz ~ 1.98GHz
RF Type WCDMA
Secondary Attributes Quasi-Direct, with VGA and PA Driver
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 702635-MAX2395ETI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2395
Introduction Date July 24, 2004
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX2395ETI+ CAD Model

Description

The MAX2395ETI+ from Maxim Integrated is a high-performance, low-power RF receiver designed for use in demanding wireless communication applications. This advanced receiver is part of Maxim's extensive range of radio frequency integrated circuits, known for their reliability and cutting-edge technology.

Key Features

  • Frequency Range: The MAX2395ETI+ operates in a broad frequency range, making it suitable for a variety of wireless applications.
  • High Sensitivity: With its exceptional sensitivity, this receiver is capable of detecting weak signals, which is crucial for maintaining communication quality in less-than-ideal conditions.
  • Low Power Consumption: Designed to be energy-efficient, the MAX2395ETI+ conserves battery life in portable devices, an essential feature for modern wireless applications.
  • Integration: The device integrates several functions that typically require external components, reducing the overall part count and simplifying the design process.
  • Package: It comes in a compact, 28-pin TQFN package, making it an ideal choice for space-constrained applications.

Applications

The MAX2395ETI+ is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless local loop receivers
  • Wireless data links
  • Spread spectrum and multimode systems
  • Cellular base stations

Technical Specifications

Some of the technical specifications of the MAX2395ETI+ include:

  • Supply Voltage Range: 2.7V to 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Advanced low-IF architecture
  • On-chip VCO and PLL

Ordering and Availability

The MAX2395ETI+ is available for order from Maxim Integrated and its authorized distributors. For detailed pricing and availability information, as well as additional technical resources, interested parties are encouraged to contact Maxim Integrated directly or visit their website.

You May Also Be Interested in

MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6228 $59.6052
22+ $5.4343 $119.5546
33+ $5.2645 $173.7285
46+ $5.0947 $234.3562
59+ $4.9249 $290.5691
79+ $4.4156 $348.8324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess