EN
  • EN
  • DE

MAX3100CPD+

Part No MAX3100CPD+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description RS232, RS485 Controller 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Operating Supply Voltage 2.7 V ~ 5.5 V
Current - Supply 150μA
Operating Temperature Range 0°C ~ 70°C
Package 14-DIP (0.300", 7.62mm)
Manufacturer Device Package 14-PDIP
Win Source Part Number 021433-MAX3100CPD+
Ultra Librarian 3D Model Ultra Librarian MAX3100CPD+ CAD Model

Description

The MAX3100CPD+ is an advanced serial UART (Universal Asynchronous Receiver-Transmitter) chip designed by Maxim Integrated to facilitate seamless communication between serial interfaces and SPI (Serial Peripheral Interface) or I²C (Inter-Integrated Circuit) bus systems. This versatile component is ideal for applications where space is at a premium and where a dedicated UART with enhanced features is required.

Key Features

  • Integrated UART: The device contains a full-duplex UART which can run up to 230kbps, providing reliable serial communication with programmable word lengths (5 to 9 bits), stop bits, and parity.
  • SPI/I²C Interface: MAX3100CPD+ offers a choice between SPI and I²C interfaces, making it highly flexible for various microcontroller architectures and systems.
  • Crystal-less Operation: Unlike traditional UARTs, this device does not require an external crystal or resonator, thanks to its internal oscillator. This feature simplifies the design and reduces the component count.
  • Low Power Consumption: The chip is designed for low-power operation, which is essential for battery-powered and portable devices.
  • IrDA Timing: Built-in support for IrDA (Infrared Data Association) timing specifications allows for infrared communication capabilities.
  • Autoshutdown Plus: Maxim's proprietary Autoshutdown Plus feature ensures reduced power consumption when the interface is inactive.

Applications

The MAX3100CPD+ is versatile and can be used in a wide range of applications, including:

  • Portable instruments
  • Handheld devices
  • Data loggers
  • Industrial control systems
  • Networking equipment

Technical Specifications

The MAX3100CPD+ operates over a wide temperature range and comes in a 14-pin PDIP package. It is compatible with 3.3V to 5V power supplies, allowing for integration into various circuit designs without the need for level shifting.

Ordering Information

The MAX3100CPD+ can be ordered from Maxim Integrated or authorized distributors. It is also available in different package options to suit specific application requirements.

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess