EN
  • EN
  • DE

MAX3107ETG+T

Part No MAX3107ETG+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI/I2C 128 FIFO 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Operating Supply Voltage 2.35 V ~ 3.6 V
Operating Supply Current 650μA
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN-EP (3.5x3.5)
Win Source Part Number 702941-MAX3107ETG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3107
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX3107ETG+T CAD Model

Description

Maxim Integrated's MAX3107ETG+T: Advanced UART with High-Speed SPI/I²C Interface

The MAX3107ETG+T is a sophisticated UART (Universal Asynchronous Receiver-Transmitter) integrated circuit developed by Maxim Integrated, designed to expand the serial communication capabilities of any microcontroller or processor. This compact and efficient IC is perfect for applications that require high-speed serial connectivity with minimal processor overhead.

With its versatile SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) interface options, the MAX3107ETG+T allows for seamless integration into a wide array of systems, providing a bridge between the serial port and the host processor. This feature is particularly beneficial for systems with limited UART resources or those that need to offload serial communication tasks to maintain optimal processor performance.

Key Features and Benefits

      
  • High-Speed Operation: The device supports baud rates up to 24Mbps, making it suitable for high-speed data transfers in applications such as industrial control systems, networking equipment, and telecommunications.
  •   
  • Large FIFO Buffers: It includes 128-word FIFOs for both transmit and receive functions, reducing the risk of data loss during high-speed communication and minimizing the need for frequent processor interrupts.
  •   
  • Auto Flow Control: The MAX3107ETG+T features automatic hardware and software flow control, ensuring smooth data transmission without overrun errors.
  •   
  • Programmable Oscillator: The integrated crystal oscillator with a programmable prescaler allows for fine-tuning of the baud rate, providing flexibility across different system clock configurations.
  •   
  • Robust Design: With extended ESD protection of ±15kV (Human Body Model), the device is engineered to withstand harsh electrical environments, enhancing system reliability.

Applications

The MAX3107ETG+T is ideal for a variety of applications, including but not limited to:

      
  • Industrial Automation and Control Systems
  •   
  • Point-of-Sale Terminals
  •   
  • GPS and Telematics Systems
  •   
  • Medical Equipment
  •   
  • Data Logging and Instrumentation

Maxim Integrated's MAX3107ETG+T is offered in a compact 24-pin TQFN package, making it suitable for space-constrained applications. Its advanced features and high-speed capabilities make it an excellent choice for designers seeking to enhance serial communication in their next project.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7143 $50.1429
8+ $13.7143 $109.7144
12+ $13.2858 $159.4296
16+ $12.8572 $205.7152
21+ $12.4286 $261.0006
27+ $11.1429 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess