EN
  • EN
  • DE

MAX3110EENI

Part No MAX3110EENI
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description SPI/MICROWIRE-Compatible UART and ±15kV ESDProtected RS-232 Transceivers with Internal Capacitors | IC UART SPI COMPAT 28-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX3110E
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212938-MAX3110EENI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3110EENI CAD Model

Description

The MAX3110EENI is a versatile integrated circuit from Maxim Integrated, designed to simplify the design of communication systems by combining a UART (Universal Asynchronous Receiver Transmitter) with an SPI/MICROWIRE-compatible interface. This compact, highly integrated device is ideal for applications that require reliable data transfer with minimal design complexity and space requirements.

Key Features

  • Integrated UART: The device features a full-duplex UART which can handle data rates up to 230kbps, providing a convenient interface for serial communication.
  • SPI/MICROWIRE Interface: The MAX3110EENI can easily connect to microcontrollers with its SPI/MICROWIRE-compatible interface, allowing for seamless integration with a wide range of systems.
  • Programmable Crystal Oscillator: The onboard programmable crystal oscillator circuitry eliminates the need for external clock sources, reducing the overall component count and design footprint.
  • Integrated Transceiver: The device includes a RS-232 transceiver with ±15kV ESD protection, ensuring robust communication in electrically noisy environments.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX3110EENI offers a low-power shutdown mode, significantly reducing power consumption when not in active use.
  • Small Package: Housed in a 28-pin SSOP package, the MAX3110EENI is compact and suitable for space-constrained applications.

Applications

The MAX3110EENI is a versatile component that can be used in various applications, including:

  • Portable Instruments
  • Data Cables
  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems

Conclusion

Maxim Integrated's MAX3110EENI is a powerful and compact solution for designers looking to integrate UART functionality with minimal external components. Its robust feature set, including an integrated transceiver and programmable crystal oscillator, makes it a smart choice for a wide array of communication-based applications. The device's ease of use, coupled with its low power consumption and ESD protection, ensures reliable performance in even the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess