EN
  • EN
  • DE

MAX3111ECWI+G36

Part No MAX3111ECWI+G36
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description RS232, RS485 Controller 28-SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Operating Supply Voltage 3 V ~ 3.6 V
Current - Supply 600μA
Operating Temperature Range 0°C ~ 70°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 28-SOIC W
Win Source Part Number 140063-MAX3111ECWI+G36
Ultra Librarian 3D Model Ultra Librarian MAX3111ECWI+G36 CAD Model

Description

Product Overview: MAX3111ECWI+G36 from Maxim Integrated

The MAX3111ECWI+G36 is a sophisticated UART (Universal Asynchronous Receiver/Transmitter) with integrated RS-232 transceivers from Maxim Integrated, a leader in analog and mixed-signal engineering. This product is designed to facilitate serial communication in a variety of applications, ranging from industrial control systems to consumer electronics.

Key Features

  • Integrated UART and RS-232 Transceiver: The device combines a UART and RS-232 transceiver, reducing component count and simplifying design.
  • High Data Rate: It supports data rates up to 230kbps, ensuring fast and efficient data transfer.
  • Low Power Consumption: With a supply current of less than 1µA in shutdown mode, the MAX3111ECWI+G36 is optimized for power-sensitive applications.
  • Wide Operating Voltage: The device operates over a wide 3.0V to 5.5V supply voltage range, making it versatile for various system voltages.
  • Integrated Charge Pump: An internal charge pump circuit generates the necessary RS-232 voltage levels from a single 5V supply, eliminating the need for additional power supplies.
  • Flexible Packaging: Available in a wide-body, 28-pin SOIC package, it is suitable for surface-mount technology and is RoHS compliant.

Applications

The MAX3111ECWI+G36 is ideal for a range of applications where reliable serial communication is required. This includes:

  • Industrial Control Systems
  • Point-of-Sale (POS) Systems
  • Network Equipment
  • Data Acquisition Systems
  • Medical Equipment
  • Portable Battery-Powered Devices

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX3111ECWI+G36 is no exception, providing robust performance in demanding environments. Additionally, Maxim offers comprehensive technical support for their products, ensuring that designers can integrate the MAX3111ECWI+G36 into their projects with confidence.

You May Also Be Interested in

Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess