EN
  • EN
  • DE

MAX3111EEWI+G36

Part No MAX3111EEWI+G36
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC TXRX RS232 SPI W/CAP 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 130021-MAX3111EEWI+G36
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX3111E
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX3111EEWI+G36 CAD Model

Description

The MAX3111EEWI+G36 is a sophisticated integrated circuit from Maxim Integrated, designed to provide a seamless interface for communication between UART-enabled devices and SPI or MICROWIRE buses. This advanced component is engineered to facilitate reliable data exchange, making it ideal for applications that require efficient and high-speed serial communication.

Key Features

  • Integrated UART and SPI/MICROWIRE-Compatible Interface: The device comes with a built-in UART and a controller for SPI or MICROWIRE interfaces, allowing for easy integration into various communication systems.
  • High-Speed Operation: Engineered for performance, the MAX3111EEWI+G36 operates at high speeds, ensuring rapid data transfer and reduced communication bottlenecks.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this product, which is designed to minimize power usage without compromising performance.
  • Wide Voltage Range: The device supports a broad range of supply voltages, enhancing its compatibility with different system designs and ensuring operational flexibility.
  • Robust Electrostatic Discharge (ESD) Protection: The MAX3111EEWI+G36 is equipped with ESD protection circuits to safeguard against unexpected voltage spikes, improving the longevity and reliability of the product.

Applications

The versatility of the MAX3111EEWI+G36 makes it suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Data Acquisition Systems
  • Networking Equipment
  • Portable Devices

Product Specifications

  • Package: The device is available in a 28-Wide SOIC package, which is conducive for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability in various environmental conditions.
  • Lead(Pb)-Free and RoHS Compliant: The MAX3111EEWI+G36 adheres to environmental standards, making it a responsible choice for electronic manufacturers.

In summary, the MAX3111EEWI+G36 from Maxim Integrated is a feature-rich solution for designers looking to implement robust and efficient serial communication in their systems. Its combination of high-speed data transfer, low power consumption, and ESD protection makes it a valuable component in a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess