EN
  • EN
  • DE

MAX3232EUE

Part No MAX3232EUE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX RS-232 LP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 120Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 091922-MAX3232EUE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MAX3232EUE CAD Model

Description

Product Overview: MAX3232EUE from Maxim Integrated

The MAX3232EUE is a versatile and reliable transceiver module from Maxim Integrated, designed to facilitate serial communication in applications requiring low-voltage and low-power operations. This integrated circuit is part of the MAX3232 series, which is known for providing a robust interface between a UART (Universal Asynchronous Receiver/Transmitter) and RS-232 communication ports.

One of the standout features of the MAX3232EUE is its wide voltage range; it operates from a single +3.0V to +5.5V power supply, making it suitable for diverse electronic environments and battery-operated devices. The low-power consumption of this transceiver ensures extended battery life, which is crucial for portable and remote applications.

The device includes two drivers and two receivers, supporting full-duplex communication and providing a seamless connection between the UART and RS-232. The MAX3232EUE is capable of running at data rates up to 250kbps, even at low voltage levels, ensuring efficient data transfer without compromising performance.

Robustness is another key aspect of the MAX3232EUE, as it features ±15kV ESD protection on transmitter outputs and receiver inputs. This protection shields the device from electrostatic discharge events, enhancing its durability and reliability in harsh environments or during human handling.

Furthermore, the MAX3232EUE comes in a TSSOP-16 package, which is compact and space-saving, making it an excellent choice for applications with limited PCB real estate. Its industry-standard footprint ensures compatibility with a wide range of existing designs and simplifies the integration process for engineers and designers.

Applications for the MAX3232EUE are broad and include portable devices, hand-held equipment, peripheral connectivity, and data cable extensions. Whether it's for industrial control systems, point-of-sale machines, or data acquisition units, the MAX3232EUE provides a reliable and efficient solution for RS-232 communication.

In summary, the MAX3232EUE from Maxim Integrated is a high-quality, low-power transceiver that brings reliable RS-232 communication to a variety of low-voltage applications. Its robust design, coupled with ESD protection and a compact form factor, makes it a top choice for designers looking to integrate serial communication capabilities into their products.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Omron
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5973 $55.9055
80+ $1.3106 $104.8480
120+ $1.2697 $152.3640
165+ $1.2287 $202.7355
215+ $1.1878 $255.3770
285+ $1.0649 $303.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess