EN
  • EN
  • DE

MAX4032EUT+T

Part No MAX4032EUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO BUFFER 6DB SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Buffer
Number of Circuits 1
-3db Bandwidth 55MHz
Slew Rate 275 V/μs
Operating Supply Current 6.5mA
Channel Output Current 85mA
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1067994-MAX4032EUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4032EUT+T CAD Model

Description

Maxim Integrated MAX4032EUT+T Low-Power, Single-Supply Op-Amp

The Maxim Integrated MAX4032EUT+T is a high-performance operational amplifier designed for precision analog applications. It operates from a single supply voltage ranging from +2.5V to +5.5V, making it an ideal choice for battery-powered devices and portable equipment. The MAX4032EUT+T comes in an ultra-small 6-pin SOT-23 package, which is perfect for space-constrained applications.

This op-amp features a low quiescent current of just 21µA, ensuring minimal power consumption in your circuit. Despite its low power usage, it maintains a high gain-bandwidth product of 300kHz and a slew rate of 0.1V/µs. This makes the MAX4032EUT+T suitable for a wide range of applications, including sensor interfaces, portable medical devices, and battery-operated equipment.

The MAX4032EUT+T is designed with a rail-to-rail output stage, which allows for increased dynamic range in mixed-signal environments. This feature ensures that the output can swing close to the power supply rails, maximizing the signal amplitude for ADCs and DACs. Additionally, the input common-mode range includes ground, which facilitates single-supply operation without the need for dual supplies.

With a low input offset voltage of 1mV and low input bias current of 1pA, the MAX4032EUT+T provides excellent DC accuracy. This makes it suitable for precision applications such as current sensing and data acquisition systems. The device also features integrated ESD protection, safeguarding it against electrostatic discharges during handling and operation.

For designers looking for an operational amplifier that combines low power consumption with high precision and small form factor, the Maxim Integrated MAX4032EUT+T is an excellent choice. Its robust feature set and compact size make it a versatile component for a multitude of analog circuits.

Whether you're designing a portable device, working on power-sensitive IoT applications, or need a reliable op-amp for an analog interface, the MAX4032EUT+T provides the performance and efficiency required for today's demanding electronic designs.

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess