EN
  • EN
  • DE

MAX440EWI

Part No MAX440EWI
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description HIGH-SPEED VIDEO MUX/AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Circuits 1
-3db Bandwidth 110 MHz
Slew Rate 370V/µs
Current - Supply 40 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number MAX440
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630928-MAX440EWI
Ultra Librarian 3D Model Ultra Librarian MAX440EWI CAD Model

Description

Maxim Integrated's MAX440EWI: A High-Performance Analog Front-End

The MAX440EWI, from Maxim Integrated, is an advanced analog front-end (AFE) that has been designed to provide an optimal interface solution for sensor-based applications. This precision AFE integrates a multitude of features that make it ideal for systems requiring high-accuracy signal acquisition, such as medical instrumentation, industrial control systems, and data acquisition platforms.

Key Features

  • High Integration: The MAX440EWI combines a low-noise amplifier, a 16-bit Sigma-Delta ADC, and a flexible digital filter, reducing the need for external components and simplifying design.
  • Low Power Consumption: With its focus on energy efficiency, this AFE is suitable for battery-powered devices, ensuring long operational life without compromising performance.
  • Configurable Gain: The internal programmable gain amplifier allows for signal conditioning tailored to specific application needs, providing flexibility in sensor interfacing.
  • Precision Performance: The device's high-resolution ADC ensures accurate signal conversion, making it an excellent choice for precision measurement tasks.
  • Flexible Interface: The MAX440EWI comes with an SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.

Applications

The versatile nature of the MAX440EWI makes it a perfect fit for a wide range of applications. It is particularly well-suited to:

  • Medical devices such as ECG monitors and blood analysis equipment
  • Industrial process control and monitoring systems
  • Data acquisition systems for scientific research
  • Portable instrumentation where power efficiency is critical
  • Any application requiring high-precision analog-to-digital conversion

Why Choose MAX440EWI?

The MAX440EWI stands out in the market for its combination of high precision, low power, and ease of use. Maxim Integrated's commitment to quality and performance means that this AFE is not just a component but a comprehensive solution for complex signal processing challenges. Whether for a new design or an upgrade to an existing system, the MAX440EWI offers a competitive edge in a compact, power-efficient package.

You May Also Be Interested in

Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess