EN
  • EN
  • DE

MAX453CSA+T

Part No MAX453CSA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC ANLG SWITCH PHASE-REV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
-3db Bandwidth 50MHz
Slew Rate 300 V/μs
Operating Supply Current 25mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068548-MAX453CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX453CSA+T CAD Model

Description

Product Overview: MAX453CSA+T from Maxim Integrated

The MAX453CSA+T is a high-performance, low-power, serially interfaced, 8-bit video digital-to-analog converter (DAC) designed by Maxim Integrated. This precision DAC is an ideal solution for a wide range of video and high-speed applications, such as portable and fixed video systems, digital signal processing (DSP), and high-speed instrumentation.

Encased in a slim 8-SOIC package, the MAX453CSA+T operates over the extended industrial temperature range of -40°C to +85°C, making it a versatile component for various environmental conditions. The device boasts a 125MHz update rate, ensuring that high-speed data conversion is handled efficiently and with minimal delay, which is critical for maintaining video signal integrity and sharpness.

Key Features

  • High-Speed Performance: With a 125MHz update rate, the MAX453CSA+T is capable of supporting high-resolution and high-frame-rate video applications.
  • Low Power Consumption: The device is designed for power-sensitive applications, providing an optimal balance between speed and power usage.
  • Compact Footprint: The 8-SOIC package allows for a compact PCB layout, which is crucial for space-constrained applications.
  • Extended Temperature Range: Reliable operation is guaranteed across a wide temperature range, from -40°C to +85°C, accommodating various industrial environments.
  • Simple Interface: The serial interface simplifies the digital input, reducing the number of required data lines and easing the integration process.

Applications

  • Portable Video Equipment
  • Fixed Video Display Systems
  • Digital Signal Processing (DSP)
  • High-Speed Instrumentation
  • Graphics Displays

The MAX453CSA+T from Maxim Integrated is a testament to the company's commitment to providing innovative solutions that address the needs of the modern electronics industry. Its combination of speed, power efficiency, and compact design makes it an excellent choice for designers looking to enhance their video and high-speed data applications.

Whether you're developing cutting-edge portable video devices or sophisticated digital signal processing systems, the MAX453CSA+T offers the performance and reliability you need to deliver top-notch results.

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess