EN
  • EN
  • DE

MAX4944ELA+T

Part No MAX4944ELA+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP W/FET 6.35V 8-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package 8-uDFN (2x2)
Win Source Part Number 073682-MAX4944ELA+T
Ultra Librarian 3D Model Ultra Librarian MAX4944ELA+T CAD Model

Description

Maxim Integrated MAX4944ELA+T Product Overview

The MAX4944ELA+T is a high-performance, overvoltage protection controller from Maxim Integrated, designed to safeguard low-voltage systems against voltage surges and spikes. This device is particularly suitable for applications that require precise voltage control and protection, such as portable electronics, data communication devices, and other sensitive electronic equipment.

Key Features

  • Voltage Protection: The MAX4944ELA+T provides robust overvoltage protection, ensuring that the voltage levels do not exceed the safe threshold for the connected electronic components.
  • Low Quiescent Current: With its low quiescent current, this device is an excellent choice for battery-powered applications where power conservation is critical.
  • Fast Response Time: It offers a rapid response to overvoltage events, minimizing the risk of damage to the protected device.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, making it versatile for use in various electronic systems.
  • Compact Packaging: Available in a small, lead-free package, the MAX4944ELA+T saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX4944ELA+T is ideal for a variety of applications, including:

  • Portable Electronic Devices
  • USB Peripherals and Accessories
  • Consumer Electronics
  • Network and Telecom Equipment
  • Notebook Computers

Technical Specifications

The device features a wide operating temperature range, ensuring reliability across diverse environmental conditions. It also includes integrated features like thermal shutdown protection, adding an extra layer of safety for the system. The MAX4944ELA+T is compliant with relevant industry standards, ensuring compatibility and ease of integration into existing designs.

Conclusion

Maxim Integrated's MAX4944ELA+T is a sophisticated overvoltage protection controller that offers a combination of performance, efficiency, and compact design. It is an ideal solution for designers looking to enhance the resilience of their electronic systems without compromising on space or power efficiency. With its advanced protection features and versatile application range, the MAX4944ELA+T stands out as a reliable component for safeguarding sensitive electronics.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1917 $62.3004
28+ $4.2596 $119.2688
42+ $4.1268 $173.3256
58+ $3.9940 $231.6520
75+ $3.8600 $289.5000
101+ $3.4615 $349.6115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess