EN
  • EN
  • DE

MAX5086AATE+T

Part No MAX5086AATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.25A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 2.5V (3.3V)
Maximum Output Voltage 11V
Output Current 250mA
Operating Supply Current 115μA
PSRR 54dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 2.5 V to 11 V
Voltage - Dropout (Typical) 0.9V @ 250mA
Mounting SMD (SMT)
Case / Package 16-TQFN (5x5)
Win Source Part Number 116482-MAX5086AATE+T
Ultra Librarian 3D Model Ultra Librarian MAX5086AATE+T CAD Model

Description

Product Overview: MAX5086AATE+T from Maxim Integrated

The MAX5086AATE+T is a high-performance, automotive-grade voltage regulator integrated circuit (IC) produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is specifically designed to meet the rigorous demands of automotive applications, providing a reliable and efficient power management solution.

Key Features

  • Wide Input Voltage Range: The MAX5086AATE+T operates over a broad input voltage range of 4.5V to 40V, making it suitable for a variety of automotive power systems.
  • High Output Current: It delivers up to 200mA of continuous output current, ensuring sufficient power for connected subsystems.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 16.5V, providing design flexibility to cater to specific application requirements.
  • Thermal Protection: The device features thermal shutdown protection, which safeguards the IC against excessive temperature conditions that could lead to system failure.
  • Low Dropout Voltage: With its low dropout voltage, the MAX5086AATE+T maintains regulation even when the input-to-output voltage differential is minimal.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which can be smaller, more reliable, and have lower equivalent series resistance (ESR) than other capacitor types.

Applications

  • Automotive Control Modules
  • Industrial Control Systems
  • Power Management for Microcontrollers
  • Automotive Infotainment Systems
  • Automotive Sensor Modules

The MAX5086AATE+T is offered in a thermally efficient, 16-pin TQFN package with an exposed pad to enhance heat dissipation. This packaging, combined with the IC's extended temperature range of -40°C to +125°C, makes it an ideal choice for applications that operate in harsh automotive environments.

With its robust feature set and high reliability, the MAX5086AATE+T from Maxim Integrated is an excellent choice for designers looking to implement a stable and versatile voltage regulator in their automotive or industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9986 $69.9930
11+ $11.4865 $126.3515
16+ $11.1273 $178.0368
22+ $10.7681 $236.8982
28+ $10.4100 $291.4800
38+ $9.3324 $354.6312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess